location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Satinelle Advanced BRE640/11 epilator 32 tweezers Pink gold, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satinelle Advanced
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BRE640/11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BRE640/11
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103861621
Category:
Devices used to remove facial and body hair from its roots.
Epilators Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105271
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Satinelle Advanced BRE640/11 epilator 32 tweezers Pink gold, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 32 tweezers
  • - Wet & Dry
  • - Washable
  • - Shaver Trimmer
  • - Pink gold, White
More>>>
Features
Number of tweezers *
32 tweezers
Shaver *
Yes
Trimmer *
Yes
Washable *
Yes
Product colour *
Pink gold, White
Wet & Dry *
Yes
Cooling
No
Floating head *
No
Backlight
Yes
Number of speeds
2
Massage function
Yes
Bikini trimmer head
Yes
Rotational speed
2200 RPM
Ceramic epilation system
Yes
Number of discs
17 discs
Features
Cutter width
3 cm
Exfoliation glove
Yes
Ergonomic grip
Yes
Power
AC input voltage
15  / 5,4 W
Battery type
Built-in
Battery technology
Lithium-Ion (Li-Ion)
Charging time
1 h
Operating time
40 min
Power
5.4 W
Packaging content
Cleaning brush
Yes
Sensitive area cap
Yes
Technical details
Voltage
15 V