location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BEARDTRIMMER Series 3000 BT3211/15 beard trimmer AC/Baterry 20 1 cm Black, Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BEARDTRIMMER Series 3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BT3211/15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BT3211/15
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103816782 show
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142674
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips BEARDTRIMMER Series 3000 BT3211/15 beard trimmer AC/Baterry 20 1 cm Black, Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power source: AC/Baterry Nickel-Metal Hydride (NiMH) 60 min
  • - Number of length steps: 20
  • - Minimum hair length: 0.5 mm Maximum hair length: 1 cm
  • - Washable
  • - Blade material: Stainless steel
  • - Black, Green
More>>>
Performance
Cutter width
3.2 cm
Number of length steps *
20
Minimum hair length *
0.5 mm
Maximum hair length *
1 cm
Step precise
0.5 mm
Wet & Dry *
No
Trimming styles
Long beard, Short beard, Stubble look
Control type
Rotary
Hair comb
Yes
Washable
Yes
Easy to clean
Yes
Oil-free maintenance
Yes
Non-scratching teeth
Yes
Design
Product colour *
Black, Green
Easy to grip
Yes
Cordless
Yes
Blade material
Stainless steel
Power
Power source *
AC/Baterry
Rechargeable
Yes
Battery type
Built-in battery
Battery technology
Nickel-Metal Hydride (NiMH)
Number of batteries supported
1
Operating time *
60 min
Charging time
10 h
AC input voltage
100 - 240 V
Battery low indication
Yes
Battery level indicator
Yes
Battery charge indicator
Yes
Charging indicator
Yes
Packaging content
Storage pouch
Yes
Cleaning brush
Yes
Pouch
Yes
Battery
Rechargeable battery
Yes