location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC S620 Smartphone 6.1 cm (2.4") 960 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S620 Smartphone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTC093916
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65800
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HTC S620 Smartphone 6.1 cm (2.4") 960 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6.1 cm (2.4") 240 x 320 pixels
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - 960 mAh
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 10:48:47
Uk has collected 21 expert reviews for HTC S620 Smartphone 6.1 cm (2.4") 960 mAh Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
itpro.co.uk
Updated:
2011-07-31 10:47:30
A smart, capable, lightweight smartphone with multimedia features good enough to let you keep it in your pocket out of business hours. By the time the Motorola Q finally makes it to the UK, the S620 may have stolen its market...
Bottom line A smart, capable, lightweight smartphone with multimedia features good enough to let you keep it in your pocket out of business hours. By the time the Motorola Q finally makes it to the UK, the S620 may have stolen its market...
67%
letsgomobile.org/en
Updated:
2011-07-31 10:47:52
H TC (High Tech Computer Corporation) was set up in 1997 and are now famous for their smart phones. Many of you will now be saying, HTC? Never heard of them! This is because for a long time, HTC made phones for big names like O2, Orange and T-Mobile. I...
88%
zdnet.co.uk
Updated:
2011-07-31 10:48:01
If you primarily want to handle email on the move, this slim BlackBerry-like Windows Mobile 5.0 smartphone with Direct Push technology is a good option. It has its quirks, though, and isnt suitable for creating or editing longer documents.
Good Landscapeformat screen, Usable QWERTY keyboard, 802.11b/g WiFi and Bluetooth 2.0...
Bad Fiddly and awkward touch bar (the JOGGR), Average battery life, Not suitable for creating and editing business documents...
Bottom line If you primarily want to handle email on the move, this slim BlackBerry-like Windows Mobile 5.0 smartphone with Direct Push technology is a good option. It has its quirks, though, and isnt suitable for creating or editing longer documents...
70%
theonbutton.com
Updated:
2011-07-31 10:47:22
Brushed aluminum finish looks smartHTC comes up with some great names for its cellphones. Diamond, Kaiser and Wizard have all figured in their recent line-up. The s620Excalibur looks a bit different from King Arthur’s mythical sword, but can it slay th...
0%
absolutegadget.com
Updated:
2011-07-31 10:47:26
It would seem a bit weird that BT would spend money on inviting journalists to pop up to the BT Tower to see a mobile phone that has been out for over a year, but it appears it takes that long to build a good service around it. As reported by Absolute...
60%
v3.co.uk
Updated:
2011-07-31 10:47:57
HTC?s latest handset offers a qwerty keyboard in a more petite package than rival devices...
80%
avecmobile.com
Updated:
2011-07-31 10:48:15
Alphabetic (qwerty) keypad for fast typing with both thumbs. The device has been designed for easy single-handed use as well. 2.4 inch, 240x320 pixel (QVGA) screen can display 65000 colors...
80%
davespda.com
Updated:
2011-07-31 10:48:20
HTC Excalibur(HTC S620 / T-Mobile US Dash) In a mobile world run by text messages and mobile internet access, talking on the phone is becoming a less important task for cell phones. Being able to access data and communicate in non-vocal terms is ta...
0%
phonedog.com
Updated:
2011-07-31 10:48:38
HTC has done it again, introducing their first one-handed QWERTY Smartphone: the HTC Excalibur. The Excalibur is also known as the T-Mobile DASH and the HTC S620. The S620 is a direct competitor of the Motorola Q but offers a lot more features in a sma...
94%
theunwired.net
Updated:
2011-07-31 10:48:42
One of the technical highlights of HTCs recently announced HTC Excalibur Windows Mobile Smartphone might be HTCs JOGGR concept; basically a virtual wheel/rocker which replaces the mechanical wheel and rocker type navigation by keeping its functionali...
0%
Brand Image Product code Product Stock Price from
HTC

HTC S620 Smartphone EN 6.1 cm (2.4") Black
(show image)
99HCJ031-00 S620 Smartphone EN 0.00
(excl. VAT)
0 (incl. VAT)
HTC

HTC S620 Smartphone UK 6.1 cm (2.4") 960 mAh Black
(show image)
HTC093910 S620 Smartphone UK 0.00
(excl. VAT)
0 (incl. VAT)
HTC

HTC S620 Smartphone FR 6.1 cm (2.4") 960 mAh Black
(show image)
HTC093920 S620 Smartphone FR 0.00
(excl. VAT)
0 (incl. VAT)
Qtek

Qtek S620 Smartphone EN 6.1 cm (2.4") Black
(show image)
HTC093910 S620 Smartphone EN 0.00
(excl. VAT)
0 (incl. VAT)