location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by Reactor Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by HP Reactor Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2VP02AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018120105 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 595423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:11
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2023
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Declaration Mouse OMEN Reactor Mouse HSA-P002M (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN by Reactor Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Optical 16000 DPI Black
  • - Right-hand USB Type-A
  • - Scroll type: Wheel Buttons quantity: 6
  • - Power source: Cable 2 m
More>>>
Ultra-fast response. Ultra-durable play.

Say goodbye to input lag. With industry-leading optical-mechanical switch technology, light beam detection enables a 0.2ms click response time—3 times faster than a traditional mechanical mouse switch.[1] Respond quicker in-game, and enjoy extended durability with a 50 million click lifetime.

Customizable comfort

No matter your type of grip, choose from multiple palm rest positions for remarkably comfortable gameplay.

Mouse
Number of scroll wheels
1
Purpose *
Gaming
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
16000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
6
Number of programmable buttons
6
Recommended usage
Laptop
Response time
0.2 ms
Design
Form factor *
Right-hand
Product colour *
Black
HP segment
Home
Ergonomics
Cable length
2 m
Power
Power source *
Cable
System requirements
Windows operating systems supported
Windows 10
Weight & dimensions
Width
41.6 mm
Depth
80 mm
Height
122.5 mm
Weight
160 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
220 mm
Package depth
80 mm
Package height
160 mm
Package weight
390 g
Logistics data
Country of origin
China
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 02:33:42
Uk has collected 18 expert reviews for HP OMEN by Reactor Mouse and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
trustedreviews.com
Updated:
2019-12-02 02:33:41
Even with a few compromises, the HP Omen Reactor remains an excellent gaming mouse at this price. The HP Omen Reactor is an unusual beast. One that at first glance presents a gaming experience that's relatively familiar, yet under the hood you'll find a...
Good Sharp, attractive design, Plenty of oppurtunity to customise, Feels fast and responsive where it matters...
Bad RGB lighting doesn't stand out much, Cable noise can be a bit distracting...
Bottom line Even with a few compromises, the HP Omen Reactor remains an excellent gaming mouse at this price...
80%
dailystar.co.uk
Updated:
2019-12-02 02:33:42
HP is keen for you to know about the optical-mechanical tech powering its latest OMEN-branded gaming mouse, the Reactor.Without going into laborious, granular detail, this innovation allows for faster response times, HP claiming a 0.2ms response for the R...
0%
goodgearguide.com.au
Updated:
2019-12-02 02:33:42
Credit where it's due, it really does feel like HP did their homework with the new OMEN Reactor gaming mouse.They didn't just stick a bunch of RGB lights and a reptilian name on a regular mouse and call it a day. The HP OMEN Reactor feels like an earnest...
Good Metal-braided cable, Adjustable design...
Bad Plastic feel, Uncomfortable thumb-rest...
Bottom line Credit where it's due, it really does feel like HP did their homework with the new OMEN Reactor gaming mouse...
70%
pcworld.co.nz
Updated:
2019-12-02 02:33:42
Credit where it's due, it really does feel like HP did their homework with the new OMEN Reactor gaming mouse.They didn't just stick a bunch of RGB lights and a reptilian name on a regular mouse and call it a day. The HP OMEN Reactor feels like an earnest...
Good Metal-braided cable, Adjustable design...
Bad Plastic feel, Uncomfortable thumb-rest...
Bottom line Don't get me wrong, there's a lot of individual things I really like about this mouse. But it's hard to walk past all the other areas it feels like HP need to up their game if they want to seriously compete with heavyweights like Razer and Corsair.If you...
70%
tomsguide.com
Updated:
2019-12-02 02:33:42
To give credit where credit is due, I have never seen a mouse like the HP Omen Reactor ($85) before. Not only does it have a thin, slanted profile with an incongruously large thumb rest, but its spring-loaded, adjustable palm rest is sure to turn a few he...
Good Novel desig, Good performanc, Sensible button layout...
Bad Adjustable palm rest doesn't work wel, Not that comfortabl, Pricier than competitors...
Bottom line The Omen Reactor is relatively expensive, not always comfortable and has fairly bare-bones software. But at the same time, I think there's something admirable in HP's latest mouse. It's a new idea in an industry that thrives on slight updates of old ideas...
60%
Country Distributor
Nederland 3 distributor(s)
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Suomi 1 distributor(s)
Belgium 1 distributor(s)