location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-F6200 (hdK)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SureColor SC-F6200 (hdK)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CF07301A0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946660752
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 16:06:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson SureColor SC-F6200 (hdK)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 720 x 1440 DPI Colour
  • - 1118 x 1676 mm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Ethernet LAN
More>>>
Printing
Colour *
Yes
Maximum resolution *
720 x 1440 DPI
Page description languages *
ESC P, Epson ESC/P2
Printing colours *
Black, Cyan, Magenta, Yellow
Print head
PrecisionCore TFP
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print size *
1118 x 1676 mm
Media thickness
0.08 - 0.5 mm
Roll paper
Yes
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ethernet LAN data rates
10, 100 Mbit/s
RJ-45 ports quantity
1
Performance
Product colour *
Black, White
Built-in display *
No
Internal memory
512 MB
Maximum internal memory
128 MB
Sound pressure level (printing)
55.1 dB
Performance
Country of origin
China
Power
Power consumption (PowerSave)
20 W
Power consumption (standby)
3 W
Power consumption (typical)
65 W
Power consumption (off)
0.4 W
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Weight & dimensions
Width
1608 mm
Depth
1128 mm
Height
917 mm
Weight
85 kg
Packaging data
Package width
850 mm
Package depth
2250 mm
Package height
1035 mm
Package weight
171 kg
Cartridge(s) included
Yes
Drivers included
Yes
Manual
Yes
Quick start guide
Yes
Logistics data
Quantity per pack
1 pc(s)