location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CB-5L battery charger AC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CB-5L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8478A007
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999401706
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82618
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:42:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon CB-5L battery charger AC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor battery charger
  • - Power source type: AC
  • - Number of batteries supported: 1
  • - Black
  • - 1 pc(s)
More>>>
Features
Power source type *
AC
Number of batteries supported *
1
Type *
Indoor battery charger
Compatible products
PowerShot G6 / G5 / G3 / G2 / G1 / Pro90IS / Pro1 EOS 50 D / 40 D / Kiss Digit / 5 D / 20 D / 10 D / D 30 / D 60/20 Da IXY DV M / PV130 / FV M1 / FV M10 / FV400 / FV30 / FV300 / FV200 / FV20 / FV100 / FV10 / FV2 / FV40 / FV50
Design
Product colour *
Black
Power
Input voltage
100/240 V
Battery recharge time
1.5 h
Weight & dimensions
Weight
100 g
Packaging content
Quantity per pack *
1 pc(s)
Brand Image Product code Product Stock Price from
Canon AC Power Adapter CB-5L battery charger Canon AC Power Adapter CB-5L battery charger
(show image)
8478A002 AC Power Adapter CB-5L 0.00
(excl. VAT)
0 (incl. VAT)
Canon CB-5L charger battery charger Canon CB-5L charger battery charger
(show image)
8478A008 CB-5L charger 0.00
(excl. VAT)
0 (incl. VAT)
Canon CB-5L battery charger Canon CB-5L battery charger
(show image)
8478A003 CB-5L Battery Charger 0.00
(excl. VAT)
0 (incl. VAT)
Canon Charger CB-5L (EOS10D/+AACODE) battery charger Canon Charger CB-5L (EOS10D/+AACODE) battery charger
(show image)
8478A001 Charger CB-5L (EOS10D/+AACODE) 0.00
(excl. VAT)
0 (incl. VAT)