location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PTP710BT label printer Thermal transfer 180 x 360 DPI 20 mm/sec Wired & Wireless TZe Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PTP710BT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-P710BT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766781374 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 764714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jun 2025 09:19:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother PTP710BT label printer Thermal transfer 180 x 360 DPI 20 mm/sec Wired & Wireless TZe Bluetooth
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal transfer
  • - 180 x 360 DPI
  • - Maximum printing width: 1.8 cm Print speed: 20 mm/sec
  • - Built-in barcodes: AZTECCODE, CODABAR (NW-7), Code 11, Code 128 (A/B/C), Code 39, Code 49, Code 93, Code-128 Codabar Library, EAN128, EAN13, EAN8, GS1 DataBar, ITF-14, Interleaved 2/5, MaxiCode, MicroPDF417, PDF417, POSTNET, QR Code, UPC-A, UPC-E
  • - Connectivity technology: Wired & Wireless
  • - USB port Bluetooth 2.1+EDR
  • - 855 g
More>>>
Printing
Print technology *
Thermal transfer
Colour *
No
Maximum resolution *
180 x 360 DPI
Print speed *
20 mm/sec
Maximum printing width *
1.8 cm
Maximum print height
1.8 cm
Paper handling
Autocutter
Yes
Maximum label width
2.4 cm
Maximum label length
0.5 m
Ports & interfaces
Connectivity technology *
Wired & Wireless
Ethernet LAN *
No
Wi-Fi *
No
Bluetooth
Yes
Bluetooth version
2.1+EDR
USB port *
Yes
USB 2.0 ports quantity
1
Performance
Built-in barcodes
AZTECCODE, CODABAR (NW-7), Code 11, Code 128 (A/B/C), Code 39, Code 49, Code 93, Code-128 Codabar Library, EAN128, EAN13, EAN8, GS1 DataBar, ITF-14, Interleaved 2/5, MaxiCode, MicroPDF417, PDF417, POSTNET, QR Code, UPC-A, UPC-E
Tape type
TZe
Tape width
2.4 cm
Cutter
Yes
Design
Product colour *
Black
Built-in display
No
Display *
No
Power
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
1870 mAh
Battery voltage
3.6 V
Auto power off
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra
System requirements
Mobile operating systems supported
Android, iOS
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 35 °C
Weight & dimensions
Width
195 mm
Depth
99 mm
Height
207 mm
Weight
855 g
Packaging data
Quantity per pack
1 pc(s)
Package width
198 mm
Package depth
98 mm
Package height
210 mm
Package weight
1.2 kg
Packaging content
Cables included
Micro-USB
Batteries included
Yes
Drivers included
Yes
AC adapter included
Yes
Manual
Yes
Logistics data
Harmonized System (HS) code
84433210
Pallet gross height
15 cm
Pallet gross weight
259.9 kg
Master (outer) cases per pallet
72 pc(s)
Master (outer) cases per pallet layer
12 pc(s)
Layers per pallet
6 pc(s)
Products per pallet
216 pc(s)
Technical details
Sustainability certificates
ENERGY STAR
Pallet type
800 x 1200 mm
Other features
Country of origin
China
Spare part retention
5 year(s)
Country Distributor
Nederland 6 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 3 distributor(s)
Worldwide 1 distributor(s)
Australia 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)