location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 400D + EF 55-200mm 10.5 MP CMOS 3888 x 2592 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400D + EF 55-200mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1237B056 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:30:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EOS 400D + EF 55-200mm 10.5 MP CMOS 3888 x 2592 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10.5 MP CMOS Black
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
More>>>
Picture quality
Megapixel (approx.) *
10.5 MP
Sensor type *
CMOS
Maximum image resolution *
3888 x 2592 pixels
Supported aspect ratios
3:2
Exposure
ISO sensitivity
100, 200, 400, 800, 1600
Shutter
Camera shutter type
Electronic
Flash
Flash modes *
Auto, Flash off, Manual, Red-eye reduction, Second curtain synchro
Memory
Compatible memory cards *
CF, microdrive
Display
Display *
LCD
Display diagonal *
6.35 cm (2.5")
Display resolution (numeric)
230.000 pixels
Ports & interfaces
I/O ports
Video- out
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Cloudy, Custom modes, Daylight, Flash, Fluorescent, Tungsten
Scene modes *
Close-up (macro), Night, Night landscape, Night portrait, Portrait, Sports, Landscape
Playback zoom (max)
10x
Histogram
Yes
Image processor
DIGIC II
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max)
360 h
Battery type
NB-2LH
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
126.5 mm
Depth
65 mm
Height
94.2 mm
Weight
510 g
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser PhotoStitch, EOS Utility Digital Photo Professional
Other features
Video capability
Yes
Interface
USB 2.0
Data compression
RAW, JPEG
Metering
TTL
Built-in flash
Yes
Camera focusing range
EV -0.5-18
Camera shutter speed
30-1/4000 s
Compatible operating systems
Windows 98/2000/Me/XP OS X v10.2 - v10.4
Digital SLR
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 02:17:38
Uk has collected 94 expert reviews for Canon EOS 400D + EF 55-200mm 10.5 MP CMOS 3888 x 2592 pixels Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
Photoradar.com
Updated:
2011-08-10 02:17:36
To bring it into line with some of the competition, it adds another two million pixels to the APS-C size sensor and gains a much larger TFT, which is a lot easier to see at a glance or even in bright sunlight. Maybe it's just as well, because the same...
Bottom line To bring it into line with some of the competition, it adds another two million pixels to the APS-C size sensor and gains a much larger TFT, which is a lot easier to see at a glance or even in bright sunlight. Maybe it's just as well, because the same...
80%
digitalversus.com
Updated:
2011-08-10 02:17:36
If the transition from the EOS 300D to the EOS 350D was easily noticeable (tighter camera body and better finishing touches), the natural evolution to the EOS 400D is a lot less obvious. You will have to look internally at the new technology (dust redu...
Good Good noise control, Very reactive (startup and focus), Good image quality/antidust system, Easy handling/interesting style functions, Large range of AFS lenses...
Bad Only one adjustment dial, Narrow viewfinder (although bright), Capricious white balance indoors, No optical stabilization, 1855 mm optic a bit tight for a 10 MP sensor...
60%
practicalphotography.com
Updated:
2011-08-10 02:17:36
The Canon EOS 400D is an impressive budget Digital SLR that looks set to take the world by storm, and rightly so. With a resolution of 10.1MP it could well replace the EOS 350D as the most successful D-SLR ever...
Bottom line We´re now getting to the stage with D-SLRs where we´ll see less and less totally different products and more and more evolutions of the last models. The 400D is no different. It´s basically an upgraded 350D and has upgrades in most of the importa...
100%
theregister.co.uk
Updated:
2011-08-10 02:17:36
A camera like the Canon EOS 400D for example. The EOS 400D has been around for quite a while now and Canon has since launched the EOS 450D. But the EOS 400D remains in the Canon range and what’s more, is the sort of camera a beginner to DSLR photogr...
Bottom line Let’s be blunt: there are better DSLRs on the market and the fast-moving world of digital photography means that the EOS 400 is hardly a top rank camera. But we think it is a fine model for anyone dipping their toe into DSLR photography and doesn&rs...
75%
expertreviews.co.uk
Updated:
2011-08-10 02:17:36
Impeccable picture quality in a well-rounded package. The market for sub-£500 10 megapixel DSLRs is hotly contested, but Canons EOS 400D is the one with the widest appeal. Most of its specs are fairly typical, but its nine-point auto focus is more...
100%
macworld.co.uk
Updated:
2011-08-10 02:17:36
The 400D’s consumer-pitched predecessor, the 350D, became the world’s fastest-selling DSLR, so the new kid on the block has a lot to live up to. This time round resolution has been increased from 8 megapixels, which would comfortably generate...
Good Fast, responsive, diminutive yet solidly built, on-board dust reduction, well-saturated images...
Bad Some image noise visible in shadow detail...
60%
pcadvisor.co.uk
Updated:
2011-08-10 02:17:36
Canon pretty much invented the digital SLR market and its 350D proved wildly popular, winning awards left, right and centre. The Canon EOS 400D is well on its way to doing the same, with its 10.1Mp Cmos sensor and excellent, almost totally noise-free...
Bottom line The 400D is a fully featured camera that yields excellent image quality at a very reasonable price. But wed recommend getting your hands on a model before committing to a purchase, to check you like the size and feel. Ben Long Lowest online price: £N...
80%
digicamreview.co.uk
Updated:
2011-08-10 02:17:36
Announced on the 23rd of August 2006, the Canon EOS 400D is a 10.1 megapixel digital SLR camera with a 2.5" screen - it will accept any Canon EF/EF-S mount lens and is also named Canon EOS Digital Rebel XTi in the United States. The Canon...
Good Great image quality Low noise at all ISO settings (apart from the highest ISO setting) Easy to use - AUTO mode, Scene modes especially useful for beginners Excellent image quality - difficult to detect any artefacts Sturdy, compact body Good kit lens (...
Bad No automatic image review options eg; auto zoom. No advanced playback review options eg; compare 2 photos side by size zoomed in. Deleting images must be done one at a time. Lack of post processing abilities. Not as many scene modes as other recent di...
Bottom line The Canon 400D Digital SLR is a great digital camera. It feels very comfortable in hand, and produces very natural pictures with little noise and rich pleasing colours. This camera is very easy to use (in auto mode), and would definitely suit an amate...
90%
techradar.com
Updated:
2011-08-10 02:17:37
The 400D, according to all the hype, is set to become the worlds most popular digital SLR. In terms of looks, build and sheer usability, this tiny powerhouse of a camera borrows heavily from its acclaimed forerunner, the hugely successful and very lik...
Good 10 megapixel CMOS sensor, ISO100-1600, antidust system, 9-point AF system, bundled RAW converter and editor...
Bad Viewfinder, battery life...
Bottom line The 400D, according to all the hype, is set to become the worlds most popular digital SLR. In terms of looks, build and sheer usability, this tiny powerhouse of a camera borrows heavily from its acclaimed forerunner, the hugely successful and very lik...
90%
ultimatepc-reviews.co.uk
Updated:
2011-08-10 02:17:37
PDF-file...
0%
digitalartsonline.co.uk
Updated:
2011-08-10 02:17:37
The EOS 400D is the successor to Canon’s eight-megapixel EOS 350D, one of most successful digital SLRs so far. Retaining the compact and lightweight body of its predecessor, the entry-level model features a new 10mp sensor, a 9-point autofocus syste...
80%
alphr.com
Updated:
2011-08-10 02:17:37
Canons latest SLR fails to make the enormous splash of its predecessors, but its still a great camera in its own right Last month, Canon suffered the ignominy of being displaced in the digital SLR category of our A List, after occupying the slot for...
83%
T3.com
Updated:
2011-08-10 02:17:37
Photographers sit up and take notice - replacing the massively popular 350D, this model is Canons latest budget digital SLR, featuring a 10.1MP resolution, capable of producing A3-sized prints.Its not just about extra pixels though. This is Canons...
Good High resolution, Great quality images...
Bad Anti-dust system not 100% effective, Anti-shake lenses cost more...
Bottom line This improves on the superb 350D, but its up against some tough new rivals.
80%
itreviews.com
Updated:
2011-08-10 02:17:37
superb pro-sumer digital SLR camera: An evolution of Canons 300D and 350D digital SLRs, the EOS 400D is a digital SLR camera aimed at what you might call pro-sumers. Professionals might occasionally be found with these and your average photography enthusi...
0%
pcauthority.com.au
Updated:
2011-11-04 09:08:58
Between them, the EOS 300D and 350D spent years on our A-List, but the 400D failed to continue that success, losing out to the superior Nikon D80. However, it has dropped in price and in this Labs its direct competitor is the D40x, which costs almost t...
83%
pcauthority.com.au
Updated:
2011-11-04 09:08:58
Last month, Canon suffered the ignominy of being displaced in the digital SLR category of our A List, after being our DSLR of choice for almost three years with the EOS 300D and latterly its successor the 350D. Hoping to snatch back the crown from Ni...
83%
stuff.co.nz
Updated:
2011-11-04 09:08:59
The Canon Eos 400D is a digital SLR camera designed for amateurs and semi-professional photographers with similar image quality to more expensive equipment. It comes with a bright 2.5-inch LCD display to see your photos. This can?t be used as a viewfin...
0%
goodgearguide.com.au
Updated:
2011-11-04 09:09:04
One of the best value for money D-SLRs available on the market, the 400D combines great picture quality with a comfortable build and plenty of features.
Good Sharp pictures, Great noise performance, Dust reduction technology...
Bad Some minor chromatic aberration issues with the default lens The Final Word One of the best value for money D-SLRs available on the market, the 400D combines great picture quality with a comfortable build and plenty of features.
Bottom line One of the best value for money D-SLRs available on the market, the 400D combines great picture quality with a comfortable build and plenty of features.
80%
gadgetguy.com.au
Updated:
2011-11-04 09:09:05
Following the successful EOS 350D, this is Canons second entry-level D-SLR. Lets hope we see an even lower-price model soon so we can all enjoy the benefits of Canon quality and Canon build.As with all digital SLRs that shoot biggish files - and memo...
Good Rapid and powerful continuous shooting mode. Useful auto depth of field mode.
Bad No image stabiliser.
Bottom line Following the successful EOS 350D, this is Canons second entry-level D-SLR. Lets hope we see an even lower-price model soon so we can all enjoy the benefits of Canon quality and Canon build.As with all digital SLRs that shoot biggish files - and memo...
80%
stuff.tv
Updated:
2014-03-20 01:20:10
Wow. What a package. Opening up the 400D kit for the first time is like having a snoop at the world of high-flying professional photography. Seriously: you quickly forget this is £500 and “entry level” and start worrying that there’s bee...
Good Great features. Bargain price. Excellent lens. Impressive images...
Bad Not totally responsive...
Bottom line Five stars for a £500 bargain. With this DSLR glued to your face the only reason for not taking great pictures is your own shortcomings as a photographer...
100%
avhub.com.au
Updated:
2014-06-26 01:16:57
Canon's new entry-level D-SLR offers significantly more features and performance for the same price as the outgoing model. Paul Burrows concludes that the EOS 400D is going to keep Canon on top in the D-SLR market.Compared to the 50-odd year history of th...
Bottom line Is the EOS 400D the best sub-$2000 D-SLR on the market? There's some stiff competition in this category from the pricier Sony Alpha 100 and the much more affordable Pentax K100D. Despite having only six megapixels on tap, the Pentax is a very strong perfo...
0%
thestar.com.my
Updated:
2016-12-27 19:52:30
It is whats inside that counts By TAN KIT HOONG Canon EOS 400D (Canon Inc) DSLR (digital single-lens reflex) Sensor: 10.1-megapixels (3,888 x 2,592pixels) Lens: Canon EF-S 18-55mm f/3.5-5.6 II, interchangeable Shutter: 30sec – 1/4000sec ISO range: 1...
Good Dust reduction system; nine-point autofocus; improved interface.
Bad Noise levels a little higher than the 350D; handgrip too small.
Bottom line So is the 400D worth paying extra for? Well certainly not if you compare resolution alone – theres really not a significant enough difference between the 8-megapixel 350D and the 10-megapixels of the 400D to make it worth the money.However, where th...
0%
pcworld.co.nz
Updated:
2016-12-27 19:52:33
Digital SLR cameraThis year digital SLR vendors have been show­casing everything from more resolution, to anti-dust technology and on-camera image stabilisation in their entry-level models. Now it's Canon's turn to refresh its market-leading 350D. And so...
0%
brighthub.com
Updated:
2011-08-10 02:17:36
Canon's Rebel series of digital cameras has been popular since its introduction. These digital SLRs provide much of the power and control of the higher priced models without their complexity. They are best suited for people who care a lot about their...
80%
photo.net
Updated:
2011-08-10 02:17:36
The Canon Rebel XTi is the worlds most popular digital single-lens reflex camera. The Rebel XTi is compact, lightweight, rugged, inexpensive, responsive, and compatible with dozens of the worlds best lenses. Introduced in the fall of 2006 at a price...
Bottom line The Canon Rebel XTi is the best digital SLR body for most consumers on a budget and it makes a good backup body for professionals.Where to BuyYou can compare prices and delivery times from various merchants at amazon.com. Add a Sigma 30/1.4 lens for ev...
0%
computershopper.com
Updated:
2011-08-10 02:17:36
The Digital Rebel XTi may be the least-expensive dSLR camera in Canons lineup, but its features and image quality are very close to or better than those of the companys own, costlier EOS 30D. And compared with the Nikon D40x, the Rebel h...
Good Snappy autofocus response; best image quality in price class; automatic dust-removal system...
Bad Uncomfortable grip; controls are more difficult to learn than Nikon D40xs...
Bottom line Although the design is slightly clunky, the Digital Rebel XTi is the best in its price class in terms of image quality...
80%
aoaforums.com
Updated:
2011-08-10 02:17:36
EF 70-200mm f/4.0L USMI have recently bought the Canon EF 70-200mm f/4 L USM lens, for my EOS 400D body. Ive now been using this combination for about two weeks, and can give some feedback on how the camera and lens perform together. IntroductionI h...
0%
best4reviews.com
Updated:
2011-08-10 02:17:36
The 400D is Canon's entry level DSLR, a compact, lightweight model with plenty of refined shooting features, ease of use to the fore and good image quality - combined with a 10.1-megapixel CMOS sensor and a new anti dust...
Good Handling and image quality, ease of use, price, dust removal system/prevention, good AF, great colour...
Bad Kit lens' performance is disappointing, lacks spot-metering mode, small viewfinder...
Bottom line The EOS 400D has a few issues (such as that kit lens) but it is capable of superb results. It is also very easy to use and priced competitively, which all makes it a darn good camera sure to repeat the 350D's success as the fastest selling digital SL...
83%
firstglimpsemag.com
Updated:
2011-08-10 02:17:36
The Canon EOS Digital Rebel XTi offers an unbeatable combination of performance, ease of use, and value. With its 10.1MP Canon CMOS sensor and DIGIC II Image processor, you’ll be able to capture photos with exceptional clarity and tonal range. A hos...
0%
pcworld.com_techhive.com
Updated:
2011-08-10 02:17:36
Canon Digital Rebel XTi Third-generation Rebel piles on the megapixels, but loses its status LCD. The new Digital Rebel XTi, a descendant of the Digital Rebel XT, resembles its predecessor in many ways, but offers a 10.1-megapixel sensor, a larger LCD...
Good Excellent image quality, Increased resolution over the Rebel XT...
Bad No dedicated status display...
Bottom line Third-generation Rebel piles on the megapixels, but loses its status LCD.
82%
Howstuffworks.com
Updated:
2011-08-10 02:17:36
If youre looking for an SLR digital camera, you already know youre going to have to spend a large chunk of money on the camera body, not to mention the add-on lenses and flashes. The good news is youll usually receive a lot of great features for tha...
Good Good value for SLR digital, great response times, high-end resolution, LCD quality is outstanding...
Bad Shot-to-shot delays with flash could be better, model could be easier to use...
Bottom line If youre looking for an SLR digital camera, you already know youre going to have to spend a large chunk of money on the camera body, not to mention the add-on lenses and flashes. The good news is youll usually receive a lot of great features for th...
100%
star-techcentral.com
Updated:
2011-08-10 02:17:36
It is whats inside that counts By TAN KIT HOONG Canon EOS 400D (Canon Inc) DSLR (digital single-lens reflex) Sensor: 10.1-megapixels (3,888 x 2,592pixels) Lens: Canon EF-S 18-55mm f/3.5-5.6 II, interchangeable Shutter: 30sec – 1/4000sec ISO range: 1...
Good Dust reduction system; nine-point autofocus; improved interface.
Bad Noise levels a little higher than the 350D; handgrip too small.
Bottom line So is the 400D worth paying extra for? Well certainly not if you compare resolution alone – theres really not a significant enough difference between the 8-megapixel 350D and the 10-megapixels of the 400D to make it worth the money.However, where th...
0%
trustedreviews.com
Updated:
2011-08-10 02:17:36
Over the past six months I've reviewed nearly all of the current range of entry and mid-level digital SLRs, including the Sony Alpha A100 , Canon EOS 30D , Nikon D200 , Pentax *ist DL2 , Nikon D80 , Olympus E-400 , Samsung GX 1L and Pentax K100D . This we...
90%
Dcviews.com
Updated:
2011-08-10 02:17:36
8.8 You will buy and use a d-SLR to get the best possible combination of control, flexibility, speed and image quality. The Canon EOS Rebel XTi and the Nikon D80 both live up to that expectation. Even the most demanding amateur photographer will not b...
0%
shutterbug.com
Updated:
2011-08-10 02:17:36
This is also the first Canon camera with an Integrated Self Cleaning Sensor Unit, employing ultrasonic vibration to shake dust from the low-pass filter that covers the CMOS sensor. (The dust is then collected by sticky adhesives located on all four sid...
0%
macworld.com
Updated:
2011-08-10 02:17:36
SummaryPros: Increased resolution over the Rebel XT; good feature set; excellent image quality; good price. Cons: Consumer-style build and feel; no dedicated status display. Price as rated: $799 (body only); $899 (with EF-S 18-55mm lens kit) Best Curre...
Good Increased resolution over the Rebel XT; good feature set; excellent image quality; good price.
Bad Consumer-style build and feel; no dedicated status display.
Bottom line You need to get your hands on the Digital Rebel XTi before you can make an evaluation as to whether it’s right for you. If you like its size and feel, then you’ll find it to be a full-featured camera that yields excellent image quality at...
80%
stuff.tv
Updated:
2011-08-10 02:17:36
Wow. What a package. Opening up the 400D kit for the first time is like having a snoop at the world of high-flying professional photography. Seriously: you quickly forget this is £500 and “entry level” and start worrying that there’s bee...
Good Great features. Bargain price. Excellent lens. Impressive images...
Bad Not totally responsive...
Bottom line Five stars for a £500 bargain. With this DSLR glued to your face the only reason for not taking great pictures is your own shortcomings as a photographer...
100%
pcphotomag.com
Updated:
2011-08-10 02:17:36
Hot New D-SLRs How seven recently introduced models stack upBy Mike Stensvold With the biennial fall Photokina show in Germany always come many interesting product introductions. This year’s batch included seven new feature-packed digital...
0%
Megapixel.net
Updated:
2011-08-10 02:17:36
The Rebel XTi is almost identical in size to the Rebel XT. It continues the use of a deep, thin grip with a rubber texture, and adds a grip area, where the thumb rests, on the back; imparting the camera with a comfortable and secure feel. This new mode...
Good Excellent image quality, Fast and accurate autofocus, Excellent colour rendition, Low sensitivity to noise up to 1600 ISO, Dust reduction system, Picture Styles, Large buffer memory, Solid but light build quality...
Bad Kit lens not up to the cameras capabilities, No basic LCD setting screen...
Bottom line The Canon EOS Digital Rebel XTi or EOS 400D in Europe is the newest version of the Rebel XT/350D. This new version offers a 10-megapixel resolution, the same AF system as is used on the EOS 30D and a 2.5-inch LCD monitor. In addition, it is equipped wi...
96%
productsifter.com
Updated:
2011-08-10 02:17:37
Compact, high-tech and oh-so-easy to use, the 400D is the ultimate first-time buy for the quality-conscious snapper. The camera packs in a whopping 10-megapixels, compatibility with top notch lenses and a whole host of gadgets including automatic senso...
0%
Neocamera.com
Updated:
2011-08-10 02:17:37
The Canon Digital Rebel XTi proved to be another excellent DSLR, just like its predecessor the Rebel XT. Presently, this is the least expensive 10 megapixels DSLR on the market. Canon had to make some compromises for this, but still produced a superb...
80%
photographyblog.com
Updated:
2011-08-10 02:17:37
The Canon EOS 400D is the latest member of Canons extensive range of digital SLRs. It is now over three years since Canon released their first entry-level DSLR, the 6 megapixel EOS 300D, which kick-started the whole budget DSLR boom. An entry-level...
Bottom line The Canon EOS 400D announcement seemed to be very understated compared to the raft of other 10 megapixel DSLRs announced this year. Most of the headlines seemed to have been grabbed by the Sony A100 and the Nikon D80, with Canon looking as though they...
80%
steves-digicams.com
Updated:
2011-08-10 02:17:37
(Note: The Canon EOS Digital Rebel XTi and EOS 400D are the same) The 6-megapixel Canon EOS Digital Rebel came on the scene in late 2003 and instantly established a new category of "affordable digital SLR cameras" with a price of under $1000, including...
0%
imaging-resource.com
Updated:
2011-08-10 02:17:37
Canon EOS 400D Digital Rebel XTi Introduction by Dave Etchells and Shawn BarnettDate Posted: 08/24/2006Updated: 11/30/2006 Though it was still the hottest selling digital SLR on the market, the Canon Digital Rebel XT was due for an upgrade, and right o...
Good Excellent 10.1 megapixel sensor with impressively low noise and superb detail Small size is great for travel and all-day carry High ISO shots are surprisingly good, easily useable at 8x10 Dust removal technology largely eliminates sensor cleaning chore...
Bad Kit lens is not quite matched to the cameras higher resolution New interface has a few odd inconsistencies AF assist lamp only works in flash-on mode, making available light photography more difficult (somewhat offset by the improved AF sensor) Auto-r...
Bottom line Its easy to miss much of whats improved on the Canon Rebel XTi, mostly because it seems so cosmetically similar to the Rebel XT. But the real improvements are internal. Getting to 10 megapixels while maintaining that industry-leading image quality wa...
0%
digitalcamerainfo.com
Updated:
2011-08-10 02:17:37
The Canon EOS Digital Rebel XTi is an update of the Rebel XT with a 10.1-megapixel sensor, a dust removal system and a 2.5-inch 230,000-pixel LCD, along with a number of other improvements. At a list price of $699.99 with an 18-55mm kit lens, or $599.9...
Good 10 megapixels for $600 Excellent LCD "Display Off" sensor Very accurate color reproduction Good dynamic range Effective grip surface Strong low light performance Dust reduction system...
Bad Flimsy construction No spot meter Only one control dial Kit lens is cheap, limited maximum aperture Poor environmental seals Viewfinder magnification is low...
Bottom line Plenty of users will enjoy the Canon EOS Digital Rebel XTi. In automatic modes, its easy to use, and snapshooters will be pleased with its quality. If they dont make enlargements, though, users wont see a difference between shots from the 10-megapix...
0%
letsgodigital.org
Updated:
2011-08-10 02:17:37
In a mere three years time, Canon have already managed to introduce the third entry-level digital SLR camera. Each camera seems to come with small, yet important improvements. The significance of the actual developments clearly becomes apparent when pu...
80%
Digitaltrends.com
Updated:
2011-08-10 02:17:37
I have to admit that I really enjoyed shooting with the Rebel XTi. Even though the grip is smaller than the Sony, it felt right.
Good Very nice photos and prints Excellent LCD screen/menu system Rapid high-speed shooting...
Bad Weak kit lens Below average battery life...
Bottom line This one is a toughie. Usually your intrepid reviewer has no problem calling winners and losers. Here there really aren’t any losers in the negative sense—there are trade-offs. The Sony has the heft and features including image stabilization f...
85%
pcmag.com
Updated:
2011-08-10 02:17:37
Announced in late summer of 2003, Canons original 6-megapixel Digital Rebel was the first digital SLR (D-SLR) to break the $1,000 barrier. In doing so, the company set in motion a D-SLR competition thats had the entire digital-camera market in a ti...
Good Very good performance. Dust prevention system. Inexpensive for a D-SLR. Excellent image quality. Lots of information displayed on LCD. Light weight.
Bad Slight color cast in daylight test images. Kit lens is mediocre.
Bottom line The advanced Canon Rebel XTi is a sophisticated 10MP D-SLR that gives plenty of photo prowess for your money...
90%
dcresource.com
Updated:
2011-08-10 02:17:37
The Digital Rebel XTi is the long-awaited upgrade to Canons very successful Digital Rebel XT (see our review). Like the XT before it, the Rebel XTi (known as the EOS-400D in some countries) is an entry-level digital SLR, but that doesnt mean that...
0%
Businessweek.com
Updated:
2011-08-10 02:17:37
The newest 10-megapixel digital camera from Canon shines—and points the way as more SLR models for the masses are on the horizon...
80%
v3.co.uk
Updated:
2011-08-10 02:17:37
The successor to the EOS 350D has arrived...
80%
dpreview.com
Updated:
2011-08-10 02:17:37
Almost exactly three years since Canon changed the digital SLR market forever (with the $1,000 EOS 300D) they announced the third generation of their affordable entry level series, the EOS 400D (Digital Rebel XTi). This new camera follows the design...
Good Excellent resolution, lots of detail, not a leap from eight megapixels, but certainly from six, Good color with selectable PictureStyles for different subject types, Good dynamic range (more than peers) with soft roll-off of highlights, Integrated Cleanin...
Bad Kit lens disappointing, better to buy body only and spend more on a good lens, Sporadic continuous shooting once buffer is full, Occasional under-exposure issue with Evaluative metering, Average automatic white balance performance, still very poor under i...
Bottom line Canon changed the entire digital camera market when they revealed the EOS 300D. Launched in a huge way, they clearly expected it to be a big success. The ripples of that day forced prices lower and removed an entire category of camera (the prosumer...
90%
The-digital-picture.com
Updated:
2011-08-10 02:17:37
The Canon EOS 400D Digital Rebel XTi review is coming. The following table illustrates sensor and viewfinder differences across the recent Canon Digital SLR models. ModelFOVCFSensorPixel SizePixels/MegapixelsViewfinderCanon EOS 300D Digital Rebel1.6...
0%
dpnow.com
Updated:
2011-08-10 02:17:37
ts easy to forget that Canon was relatively late in to the DSLR mass-market, following in the footsteps of Nikons D1, by some time. But almost exactly three years ago, Canon swept the competition aside with its EOS-300D, also known as the Digital Reb...
0%
Kenrockwell.com
Updated:
2011-08-10 02:17:37
I just bought one of these for myself over Thanksgiving to test the Canon lenses. Youll see this page grow each day as I get the time, along with all the other lenses I was loaned over the Thanksgiving holiday. I like this little camera! Its lightwe...
0%
luminous-landscape.com
Updated:
2011-08-10 02:17:37
Canon Rebel XTi / EOS 400D A Rebel Grows Up On August 24, 2006 Canon announced a new DSLR, the Rebel XTi, ( EOS 400D in some markets), along with two new lenses; a 50mm f/1.2L prime and a 70-200mm f/4L IS zoom. Ive now had a few days to work with the...
0%
cameralabs.com
Updated:
2011-08-10 02:17:38
The Canon EOS 400D / Rebel XTi digital SLR is the successor to the best-selling EOS 350D / Rebel XT. Announced in August 2006, it combines a number of anticipated improvements along with a few genuine surprises.Most people won’t be surprised to lear...
Good Low noise, high quality images, Wide range of anti-dust options, Nine-point AF from EOS 30D, Great value for money...
Bad Resolution not a big step-up from 350D / XT, Anti-dust not 100% infallible, No anti-shake in standard kit, Sony Alpha A100 a tough rival...
Bottom line how does the competition measure up and is it worth upgrading from an earlier Canon digital SLR? Upgrading from the EOS 300D / Digital RebelOwners of the original EOS 300D / Digital Rebel who avoided the 350D / XT will find it hard to resist the new...
85%
toptenreviews.com
Updated:
2011-10-21 01:06:09
For a novice DSLR user, the Rebel XTi is the first step in improving their photography skills. Canon has made quite a name for itself in photography, and the Canon Rebel XTi DSLR is no exception. At 10.1-megapixels, and incorporating a CMOS sensor, the...
88%
hardwarezone.com.sg
Updated:
2014-01-19 01:29:58
10-megapixel cameras seem to be the rage these days and we are not just strictly referring to the professional range. Be it in the realm of digital SLRs or compacts, there are enough signs to tell you that the 10-megapixel camera race is o...
90%
The-digital-picture.com
Updated:
2014-11-19 05:44:58
A full Canon EOS Rebel T4i / 650D review is planned...
0%
Brand Image Product code Product Stock Price from
Canon EOS 400D SLR-Digital Camera & EF-S 18-55 & 55-200 10.5 MP CMOS 3888 x 2592 pixels Black Canon EOS 400D SLR-Digital Camera & EF-S 18-55 & 55-200 10.5 MP CMOS 3888 x 2592 pixels Black
(show image)
1237B058 EOS 400D SLR-Digital Camera & EF-S 18-55 & 55-200 0.00
(excl. VAT)
0 (incl. VAT)