location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic DMC-FS20 1/2.33" Compact camera 10.1 MP CCD 3648 x 2736 pixels Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMC-FS20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-FS20P
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Panasonic’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:47:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic DMC-FS20 1/2.33" Compact camera 10.1 MP CCD 3648 x 2736 pixels Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 10.1 MP CCD Pink
  • - Image sensor size: 1/2.33"
  • - Image stabilizer
  • - Optical zoom: 4x Digital zoom: 4x
  • - Video recording 848 x 480 pixels
  • - Built-in microphone PictBridge
  • - Lithium-Ion (Li-Ion)
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 05:40:41
Uk has collected 20 expert reviews for Panasonic DMC-FS20 1/2.33" Compact camera 10.1 MP CCD 3648 x 2736 pixels Pink and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
practicalphotography.com
Updated:
2011-09-23 05:40:24
It may not have the most striking design, but the solid metal body and level of finish give the FS20 from Panasonic a real quality feel. The spec list ticks all the right boxes, too. There's a 10Mp sensor and a 4x optical zoom lens, with a film-equiv...
80%
digitalversus.com
Updated:
2011-09-23 05:40:25
The Lumix DMC-FX55 wasnt in store aisles for very long and it’s already been replaced by the DMC-FS20, a new compact which adds several "improvements” such as a 10 Mpix sensor, 9 point autofocus system and the new Venus Engine IV processing chip. On...
Good 30 mm wide angle, Efficient optical stabilization, Reassuring automatic functions, 3 inch LCD, Good noise control...
Bad Slow startup, LCD lacks a bit of definition, No manual modes, Tiny interface, Weak flash...
60%
theregister.co.uk
Updated:
2011-09-23 05:40:33
A case in point: the DMC-FS20. It has an all-metal body available in silver or black. It looks neat, compact and stylish and feels good to hold, with a raised bar on the right-hand side of the body serving as a rest for the middle and ring fingers. It...
Bottom line Overall, we liked the DMC-FS20 very much. It lacks some of the glitz of other models in a similar price range and it doesn’t offer a great deal when it comes to manual control. But then again, this is exactly what many digital camera owners are look...
85%
Cameras.co.uk
Updated:
2011-09-23 05:40:33
The Panasonic DMC FS20 is a 10 megapixel digital camera with a 4x optical zoom lens. It has a wider than standard 30mm lens. There is also a large 3 inch LCD screen. Why Buy the Panasonic DMC FS20?The DMC FS20 is just about small enough to slip into a...
84%
steves-digicams.com
Updated:
2011-09-23 05:40:25
In addition to the powerful Intelligent Auto Mode, the fourth generation high-performance image-processing Venus Engine IV LSI helps produce higher-quality pictures with an advanced signal processing system. It adds a new high-performance noise reducti...
0%
infosyncworld.com
Updated:
2011-09-23 05:40:28
Video Review: The Panasonic Lumix DMC-FS20 has one of the best automatic modes weve seen, and its innovative control scheme solidifies it as a truly intuitive camera. Unfortunately, image quality doesnt similarly stand out, and Panasonics noise-m...
Good Joystick control. Optical image-stabilization. Excellent automatic mode.
Bad Problems with noise. Washed-out color reproduction.
Bottom line The Panasonic Lumix DMC-FS20 has one of the best automatic modes weve seen, and its innovative control scheme solidifies it as a truly intuitive camera. Unfortunately, image quality doesnt similarly stand out, and Panasonics noise-management (or...
66%
photoxels.com
Updated:
2011-09-23 05:40:33
An extra large 3.0-in. LCD monitor with a high 230,000 pixels resolution makes viewing very comfortable. You can display a guide of horizontal and vertical lines to aid composition. Construction and build is very good...
0%
trustedreviews.com
Updated:
2011-09-23 05:40:35
Panasonic has an unusual position in the digital camera market. While most other manufacturers have both premium and budget ranges, the Japanese electronics giant has ignored the lower end of the scale and concentrated on high-price, high spec compacts. C...
80%
pcmag.com
Updated:
2011-09-23 05:40:39
Panasonic cameras have long trumped the competition when it comes to hearty feature sets. Unfortunately, many of the companys consumer point-and-shoot cameras have been held back by so-so image quality. This generation of Panasonic models seems to b...
Good Big, 3-inch LCD adjusts screen brightness based on lighting. Large, easy-to-use joystick for navigating menus. Improved Intelligent Auto mode.
Bad Slightly muted colors in daylight shots. Wide-angle lens isnt as wide as on the Lumix FX series.
Bottom line With the Lumix DMC-FS20, Panasonic pairs a generous assortment of features with quality images...
70%
digitalcamerareview.com
Updated:
2011-09-23 05:40:40
Unboxing the was déjà vu: "Didn't I just review this camera?" As it happens, in a way I did, having recently checked out the FS20's sister model, the FS3. While the cameras are strikingly similar, visually, with a wide-angle lens, more resolution, a...
Good Thoroughly impressive lens sharpness, Wideangle range more than most, Good color, minimal processing, Noise reduction, if don't mind it...
Bad Noise reduction, if you find it intrusive, Battery life may not be enough for some, Questionable flash pictures, Too much price premium for too few upgrades?, Panasonic Lumix DMCFS20...
Bottom line Each step up in the FS series gives you clear resolution, screen, and/or zoom improvements, and while these are key upgrades rather than feature bloat, at $50 a jump MSRP, these steps aren't exactly cheap to climb. At less than $200, the FS3 played th...
0%