location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ReadyNAS Pro Pioneer Edition 10 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ReadyNAS Pro Pioneer Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RNDP600E-100NAS
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR ReadyNAS Pro Pioneer Edition 10 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10
  • - DHCP server
  • - OLED
  • - 300 W
More>>>
Storage
Storage drive interface *
Serial ATA, Serial ATA II
RAID levels
0, 1, 5
Processor
Number of processors installed
1
Memory
Internal memory *
10 GB
Flash memory
256 MB
Network
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Compliance industry standards
FCC, UL, CE, C-Tick, MIC, VCCI, RoHS
Supported network protocols
CIFS / SMB / AFP 3.1 / NFS v2/v3 / HTTP/S / FTP/S / Rsync / WebDAV
Ports & interfaces
USB 2.0 ports quantity
3
Ethernet LAN (RJ-45) ports *
2
Design
Number of fans
2 fan(s)
Display type
OLED
Performance
Security algorithms
HTTPS
Power
Power supply unit (PSU) capacity
300 W
Power consumption (typical)
83 W
Weight & dimensions
Weight
7.21 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Dimensions (WxDxH)
170 x 285 x 250 mm
Power requirements
100-240V AC, 50/60Hz
Networking features
10/100/1000
Link/Act LED
Yes
RAID controller type
X-RAID2
Power consumption (standby)
44 W
Fan
90 mm, 120mm
Certification
FCC
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:49:00
Uk has collected 3 expert reviews for NETGEAR ReadyNAS Pro Pioneer Edition 10 GB and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
theregister.co.uk
Updated:
2011-10-04 00:49:00
Reviewing the RNDX400E was difficult from start to finish, not least because we were sent the RNDX4210 instead first. It’s an easy mistake to make though, since both the RNDX400 and RNDX4000 (notice the extra zero) series share pretty much identical ha...
Bottom line It’s quite pricey for a Nas that lacks business features like Windows Active Directory, but the fast transfer speeds, decent range of free add-ons a three year warranty sweeten the deal. Overall, a very fast and expensive enthusiast’s Nas and...
65%
Zdnet.com.au
Updated:
2011-11-05 15:26:28
Design Taking its design cues from Netgears other ReadyNAS appliances, the six-bay ReadyNAS Pro represents the pinnacle of the companys consumer offerings before things get a little more serious. Dressed in matte black, the serious exterior is quite...
Good Incredible performance, Huge array of network protocols and servers supported, Print sharing and UPS support, Huge array of backup options including online service supplied by Netgear, Secure remote software provided, Thirdparty addons available, Excellen...
Bad Users overcharged for models that include hard drives, Inelegant recovery from catastrophic failure, No UIbased way to change RAID modes, No proper tab ordering in UI, User management, sharing and permissions need a usability overhaul...
Bottom line With the ReadyNAS Pro, Netgear has proven its still king of the hill. However, some interface quirks, inelegant recovery from catastrophic volume failure, and poor volume, user and share management may put some users off.
80%