location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC NP61 data projector 3000 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP61
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP61
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC NP61 data projector 3000 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 3000 ANSI lumens
  • - Lamp 2500 h
  • - XGA (1024x768)
  • - Focus: Manual
  • - 0.3 W
  • - 285 W
More>>>
Projector
Projector brightness *
3000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 120 Hz
Light source
Light source type *
Lamp
Service life of light source *
2500 h
Lamp power
200 W
Lens system
Focus *
Manual
Focal length range
20.4 - 24.5 mm
Ports & interfaces
S-Video inputs quantity
1
Headphone outputs
1
Ports & interfaces
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
Composite video in *
1
Features
Noise level *
37 dB
Multimedia
RMS rated power
0.3 W
Number of built-in speakers
1
Power
Power consumption (typical) *
285 W
Weight & dimensions
Weight *
1.6 kg
Other features
Dimensions (WxDxH)
246 x 177 x 72 mm
Lens focal range
2.2 - 2.34
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:41:34
Uk has collected 2 expert reviews for NEC NP61 data projector 3000 ANSI lumens DLP XGA (1024x768) and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
Laptopmag.com
Updated:
2011-10-04 00:41:33
The easy-to-use NEC NP61 sets a new brightness record for ultraportable projectors.
Good Very bright while relatively lightweight, Automatic focus and keystone correction, Fast warm-up and cooldown times, Long lamp warranty, Fan continues even if AC plug is pulled accidentally...
Bad Some remote control buttons require optional component, Small speaker, Noisy cooling fan...
Bottom line Essentially, the NEC NP61 is the NP41 with higher contrast and brightness; we liked the NP41 so much that we gave it an Editors’ Choice. Sporting the same features, the $1,299 NEC NP61, too, is so automatic you probably won’t need to use its m...
80%
computershopper.com
Updated:
2011-10-04 00:41:34
If youre a business owner who needs to equip your employees with a presentation projector but some of them are, to put it politely, technically challenged, NEC has the machine for you. The NP61 is fully automatic: Just plug it in, conne...
Good No-brainer setup; bright, crisp image; very portable...
Bad Monaural speaker could be louder; noticeable fan noise...
80%