location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Mitsubishi Electric WD3300U data projector 4000 ANSI lumens DLP WXGA (1280x800)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mitsubishi Electric Check ‘Mitsubishi Electric’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WD3300U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD3300U
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Mitsubishi Electric’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mitsubishi Electric: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Mitsubishi Electric WD3300U data projector 4000 ANSI lumens DLP WXGA (1280x800)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 4000 ANSI lumens
  • - 4000 h
  • - WXGA (1280x800) 2300:1
  • - Screen size compatibility: 300
  • - Focus: Auto
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - 430 W
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 01:42:15
Uk has collected 1 expert review for Mitsubishi Electric WD3300U data projector 4000 ANSI lumens DLP WXGA (1280x800) and the rating is 91 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
91%
Source Review comments Score
projectorcentral.com
Updated:
2011-08-02 01:42:15
The Mitsubishi WD3300U is a mid-sized, high-powered projector for large presentation environments. It is loaded with features, including interchangeable lenses, great placement flexibility and powered adjustments, a sealed color wheel, fantastic warran...
Bottom line The WD3300U is an extremely capable, highly flexible fixed installation projector that is ideal for use in a small lecture hall or large conference room. For an organization looking for a way to standardize, the WD3300U is an excellent choice - its ar...
91%
Country Distributor
France 1 distributor(s)