location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 774 Light Magenta/Cyan DesignJet Printhead

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
774 Light Magenta/Cyan DesignJet Printhead
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P2V98A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018596924 show
Category:
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
Print Heads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211291
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2025 01:45:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 774 Light Magenta/Cyan DesignJet Printhead
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Light magenta, Cyan
  • - OEM code: P2V98A
  • - Country of origin: Singapore
  • - 1 pc(s)
More>>>
Performance
Compatibility *
HP DesignJet Z6810, Z6610
Printing colours
Light magenta, Cyan
OEM code
P2V98A
HP segment
Business
Country of origin
Singapore
Weight & dimensions
Width
28 mm
Depth
143 mm
Height
132 mm
Weight
80 g
Packaging data
Package width
28 mm
Package depth
143 mm
Package height
132 mm
Package weight
100 g
Operational conditions
Operating temperature (T-T)
20 - 25 °C
Operating relative humidity (H-H)
40 - 55%
Storage temperature (T-T)
-40 - 60 °C
Storage relative humidity (H-H)
8 - 90%
Logistics data
Master (outer) cases per pallet
80 pc(s)
Pallet dimensions (W x D x H)
1016 x 1219.2 x 1318.26 mm
Products per pallet
1920 pc(s)
Layers per pallet
8 pc(s)
Pallet gross weight
241 g
Products per master (outer) case
24 pc(s)
Master (outer) case gross weight
2.85 g
Master (outer) case length
297 mm
Master (outer) case width
366 mm
Pallet gross length
121.9 cm
Pallet gross width
101.6 cm
Pallet gross height
131.8 cm
Quantity per pack
1 pc(s)
Harmonized System (HS) code
84439990
Pallet dimensions (W x D x H) (imperial)
1016 x 1219.2 x 1318.3 mm (40 x 48 x 51.9")
Pallet weight (imperial)
241 kg (531.3 lbs)
Master (outer) case height
150 mm
Technical details
Box contents
Printhead
Country Distributor
España 3 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Switzerland 2 distributor(s)
United States 3 distributor(s)
Australia 3 distributor(s)
Deutschland 1 distributor(s)
Italia 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)