location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG KG810 86 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KG810
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KG810ANLD
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90497
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:19:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG KG810 86 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 176 x 220 pixels
  • - Rear camera resolution (numeric): 1.3 MP
  • - Bluetooth 1.2
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 700 mAh
More>>>
Design
Product colour *
Black
Display
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
External display resolution
96 x 96 pixels
External display number of colours
65536 colours
Memory
Internal memory
128 MB
Camera
Rear camera resolution (numeric)
1.3 MP
Rear camera *
Yes
Built-in flash
Yes
Front camera *
No
Network
Data network *
GPRS
Data transmission
Bluetooth version
1.2
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Chat
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
64
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
700 mAh
Talk time (2G) *
2.5 h
Standby time (2G) *
200 h
Weight & dimensions
Weight *
86 g
Width
92 mm
Depth
47 mm
Height
14.6 mm
Phone features
Java technology
Yes
Other features
Operating frequency
900 / 1800 / 1900 MHz
Playback formats
MP3, AAC
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 20:54:52
Uk has collected 15 expert reviews for LG KG810 86 g Black and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
3g.co.uk
Updated:
2013-11-15 20:54:51
Hey, Another Choc ! It won a few Phone of The Year awards, but the LG Chocolate phone franchise has only just begun. Its latest confectionary delight, the KG810, hopes for similar success Before the appearance of the Chocolate phone it’s fair to say...
83%
techdigest.tv
Updated:
2013-11-15 20:54:51
Too lazy to read? In this instance youre ok, since you can sit back and watch a brief synopsis of the LG KG810 in this video (you might have problems with the rest of this site though). If you want more details, check out the full review here. Came s...
0%
techdigest.tv
Updated:
2013-11-15 20:54:52
The LG Chocolate phone took over the Razr this year as the phone to be seen with, from Southhampton to Solihull. It was loved for its smooth finish, touch sensitive buttons, and of course the massive marketing campaign LG put into it. They followed up...
40%
Mobile88.com
Updated:
2016-12-29 19:24:42
Packing and bundleLG810 is packed in a very nice black and hard cupboard box. It is just like to open up a jewellery box - Luxury and beautiful. How about the content inside? Stay tuned to let us have a look what is hiding inside this box.
0%
Mobile88.com
Updated:
2013-11-15 20:54:50
Packing and bundleLG810 is packed in a very nice black and hard cupboard box. It is just like to open up a jewellery box - Luxury and beautiful. How about the content inside? Stay tuned to let us have a look what is hiding inside this box.
0%
mobilechoiceuk.com
Updated:
2013-11-15 20:54:51
Before the appearance of the Chocolate phone it’s fair to say that LG wasn’t at the forefront of the public’s mobile consciousness. With moderate success coming from its prosaic 3G clamshells on the 3 network, the Korean outfit was hardl...
Good A very elegant, slimline design and a lucid-to-use chequered keypad.
Bad The touch keys are just for show while the capable music player is made redundant by the limited 128MB of internal memory.
Bottom line Lacks the impact and sexiness of the KG800 Chocolate phone but the K810 nevertheless flaunts a certain panache.
60%
mobileburn.com
Updated:
2013-11-15 20:54:51
Forming the basis of Verizons VX8600, the LG KG810 is the folder style version of the KG800 Chocolate phone. With a 1.3 megapixel camera, 128MB memory, and touch sensitive music keys, the KG810 certainly does look tasty.
Good Good looks, touch sensitive buttons, good sounds...
Bad Poor UI, only 128MB of memory available, average battery life...
Bottom line The LG KG810 is a real looker. With its slim profile and sleek curves, the KG810 is definitely for those who like the Chocolate series but prefer a clamshell to a slider form factor. However, with a poor UI, below average camera, and an extremely buggy...
75%
Techreviews.tv
Updated:
2013-11-15 20:54:51
Video review...
0%