location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Satinelle Prestige BRE648/00 epilator 1 tweezers Beige, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satinelle Prestige
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BRE648/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BRE648/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020079619 show
Category:
Devices used to remove facial and body hair from its roots.
Epilators Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129493
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2025 04:07:15
The date of the most recent change of this product data-sheet in Icecat.
Philips BRE648/00 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Satinelle Prestige BRE648/00 epilator 1 tweezers Beige, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 tweezers
  • - Wet & Dry
  • - Washable
  • - Shaver Trimmer
  • - Floating head
  • - Beige, White
More>>>
Extra wide epilator head
Extra wide epilator head

Extra wide epilation head grabs more hairs on the first pass for faster hair removal without pulling sensitive skin.

Shaving head and trimming comb for a close shave
Shaving head and trimming comb for a close shave

The shaving head provides a close shave and more gentleness in different body areas. It comes with a trimming comb to style your bikini area.

Includes massage cap
Includes massage cap

Massage cap eases the epilation sensation.

Includes skin stretcher
Includes skin stretcher

Skin stretcher cap tightens skin during epilation.

Epilation head of unique ceramic material for better grip
Epilation head of unique ceramic material for better grip

Our epilator head is unique in being made from a textured ceramic surface that gently extract even the finest hairs and those 4x shorter than wax. Now with faster disc rotation than ever before (2200RPM) for our fastest hair removal.

Body exfoliation brush removes dead skin cells

Our body exfoliation brush removes dead skin cells and helps to prevent ingrown hairs. The 48,200 hypo-allergenic, fine bristles gently yet effectively sweep away dead skin cells and stimulate the regeneration of the skin surface. This device will exfoliate your skin more effectively than manual treatment alone.

Cordless wet and dry for use in bath or shower

Designed with an anti-slip grip, ideal for use with water. Enables a more comfortable, gentle experience in your shower or bath. You can use it cordless for best convenience.

Body massager to relax and for a radiant looking skin

Our body massager gives you a relaxing treatment so you can enjoy radiant-looking skin.

Opti-light helps you target and remove even trickiest hairs

Opti-light helps you target and remove even trickiest hairs

First epilator with S-shaped handle

The ergonomic S-shaped handle is easy to steer for maximum control and better reach with natural and precise movements, all over your body.

Facial area and delicate area cap to remove unwanted hairs

For more gentleness in all different body areas it includes a facial area cap to easily remove unwanted facials hairs and a delicate area cap for hair from underarm and bikini

Award-winning design*

Award-winning design* for effortless hair removal

Features
Number of tweezers *
1 tweezers
Shaver *
Yes
Trimmer *
Yes
Washable *
Yes
Suitable for short hair
Yes
Product colour *
Beige, White
Wet & Dry *
Yes
Floating head *
Yes
Number of speeds
2
Massage function
Yes
Active massage system
Yes
Bikini trimmer head
Yes
Rotational speed
2200 RPM
Ceramic epilation system
Yes
Number of catching points
32
Number of discs
17 discs
Waterproof
Yes
Battery charge indicator
Yes
Cutter width
3 cm
Travel
Yes
LED indicators
Charging
Cordless
Yes
Colour
Yes
Power
AC input voltage
15 / 5.4W
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Charging time
1.5 h
Battery voltage
15 V
Fast charging
Yes
Operating time
40 min
Power
5.4 W
Packaging content
Number of caps/heads included
4
Hair comb
Yes
Cleaning brush
Yes
Sensitive area cap
Yes
Storage pouch
Yes
Facial head included
Yes
Face cleaning brush
Yes
Pouch
Yes
Technical details
Delicate area cap
Yes
Facial area cap
Yes
Tweezing action speed 1
64000 per minute
Tweezing action speed 2
70400 per minute