location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet N6010 Document Sheet-feed Scanner Sheet-fed scanner 600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
N6010
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scanjet N6010 Document Sheet-feed Scanner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1983A show
Show alternative article codes used in the online market place
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 197532
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:07:48
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 13 May 2011
Product end of life date
Bullet Points HP Scanjet N6010 Document Sheet-feed Scanner Sheet-fed scanner 600 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Colour scanning
  • - Maximum scan size: 216 x 356 mm Sensor type: CCD
  • - USB port
  • - 35 W
  • - Internal memory: 512 MB 2400 MHz
More>>>
Scanning
Maximum scan size *
216 x 356 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Input colour depth
48 bit
Film scanning
No
Greyscale levels
256
Design
Scanner type *
Sheet-fed scanner
Performance
Sensor type *
CCD
Light source
CCFL
Scan file formats
DOC, HTM, JPG, OPF, PDF, RTF, TXT, UNICODE, WPD, XLS, XML
Internal memory
512 MB
Processor frequency
2400 MHz
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Multi feed detection
No
Auto Document Feeder (ADF) media weight
60 to 120 g/m2
Maximum scan area (ADF)
215.9 x 355.6 mm
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power consumption (typical)
35 W
Weight & dimensions
Weight
5.4 kg
Packaging data
Package dimensions (WxDxH)
388 x 295 x 444 mm
Package dimensions (W x D x H)
388.1 x 294.9 x 444 mm (15.3 x 11.6 x 17.5")
Package weight (imperial)
6.99 kg (15.4 lbs)
Package weight
7 kg
Packaging content
Bundled software
CD-ROM(s) with software for Windows, HP PDF writer, HP copy utility, NewSoft Presto! PageManager, Newsoft Presto! BizCard SE (except Korea), I.R.I.S. Readiris Pro, Captiva TWAIN drivers
Sustainability
Sustainability certificates
ENERGY STAR
System requirements
Minimum system requirements
CD-ROM drive Internet Explorer 5.01
Mac compatibility
No
Minimum storage drive space
400 MB
Minimum RAM
128 MB
Minimum processor
Pentium II 266 MHz
Compatible operating systems
Windows 2000 Windows XP Home/Professional Windows XP Professional x64
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
0 - 90%
Certificates
Electromagnetic compatibility
EU (CE certification of conformity), North America (FCC), Australia (SMA), New Zealand (SMA), Russia (GOST), Korea (MIC), Taiwan (BSMI), China (CCC)
Other features
Network ready
No
Scan input modes
Front panel (6-button, 4-task functionality) Scan Document (PageManager), Scan to PDF, Scan Business Card, Copy, Cancel and Utility secondary buttons; also utilizing the software user interface from the PC; and user applications via TWAIN
I/O ports
USB
Minimum system requirements for Macintosh
None
Dimensions (WxDxH)
320 x 270 x 312 mm
Power requirements
100/240V; 50/60Hz
Power management
Universal AC adapter: 100 to 240 VAC (50/60 Hz), 1.5 amp output
TWAIN version
Version 1.9
Safety
IEC 60950-1:2001, national derivatives, associated voluntary and mandatory certifications: Canada (cUL), China (CCC), Russia (GOST), European Union (TÜV GS), Taiwan (BSMI), US (UL)
Scan media weight
120
Media types supported
Paper (plain, inkjet), Envelopes, Labels, Checks, Business Cards
Size (imperial)
32 cm (12.6")
Maximum internal memory
512 GB
Recommended operating temperature range (T-T)
10 - 35 °C
Image scaling/enlargement range
10 - 2000%
Control panel
6 front-panel buttons (Cancel, Copy, Scan business card, Scan document, Scan to PDF, Scanner tools)
Technical features
Fast document scanning at up to 18 ppm; scan both sides in a single pass at up to 36 ipm. Save scans in a choice of formats including PDF, TIFF, JPEG and Microsoft Word. Four one-touch buttons – Scan, Copy, Scan-to-PDF, Scan business card. High-quality do
Minimum scan size
50.8 x 88.9 mm
Dimension note (imperial)
with output tray fully extended
Dimension note (metric)
with output tray fully extended
Maximum scan area (ADF) (imperial)
215.9 x 355.6 mm (8.5 x 14")
Weight (imperial)
11.8 lb
Acoustic pressure emissions
58 dB
Product dimensions optional (metric)
320 x 270 x 312 mm (without output tray)
UNSPSC-code
43211711
Certification
CE, FCC, SMA, GOST, MIC, BSMI, CCC
Logistics data
Pallet dimensions (W x D x H)
1200 x 1000 x 2331 mm
Products per pallet
50 pc(s)
Case or master carton quantity
5 pc(s)
Master (outer) cases per pallet
10 pc(s)
Layers per pallet
5 pc(s)
Pallet dimensions (W x D x H) (imperial)
1198.9 x 1000.8 x 2331.7 mm (47.2 x 39.4 x 91.8")
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 04:43:05
Uk has collected 2 expert reviews for HP Scanjet N6010 Document Sheet-feed Scanner Sheet-fed scanner 600 x 600 DPI and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
crn.com
Updated:
2013-02-14 04:43:05
Scanners are a vital part of any business office infrastructure: When documents need to be converted to and stored in electronic form, there really is no substitute. At one time, scanners were very expensive and pages had to be fed in manually, but pro...
0%
pcmag.com
Updated:
2013-02-14 04:43:05
HPs first personal document scanner, the HP Scanjet N6010 ($499 direct) manages to impress me with what it does well—while simultaneously leaving me to wonder, What were they thinking? Indeed, there are a few odd oversights. Fortunately, the things...
Good Easy to use, with four definable scan buttons. Excellent choice for document scanning. Includes indexing software.
Bad A little large for a desktop. Less than ideal for business-card scanning.
Bottom line The HP Scanjet N6010 does a great job as a low-cost personal document scanner, but it doesnt handle business cards as well as it should...
70%