location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips External Hard Disk SPE3030CC/05

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
External Hard Disk SPE3030CC/05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPE3030CC/05
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:14:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips External Hard Disk SPE3030CC/05
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 320 GB 3.5" 7200 RPM
  • - Maximum data transfer rate: 480 Mbit/s
  • - USB 2.0
More>>>
Hard drive
HDD capacity *
320 GB
HDD speed *
7200 RPM
HDD size *
3.5"
Type
HDD
Storage drive buffer size
8 MB
Ports & interfaces
Maximum data transfer rate *
480 Mbit/s
USB connector *
USB
USB version *
2.0
Packaging data
User guide
Yes
Package width
146 mm
Package height
242 mm
Logistics data
Master (outer) case GTIN (EAN/UPC)
87 12581 31223 7
Master (outer) case width
316 mm
Master (outer) case length
511 mm
Master (outer) case height
333 mm
Other features
USB cable
USB
AC adapter included
Yes
Access time
8.5 ms
EAN/UPC/GTIN
87 12581 30818 6
I/O ports
Hi-Speed USB2.0
Internal
No
Minimum system requirements
Windows 2000, Windows XP
Package length
30.4 cm
Packaging net weight
1 kg
Quantity per box
1 pc(s)
Drive device, transfer rate
480 MB/s
Gross weight of outer carton
8.2 kg
Net weight of outer carton
7.2 kg
Packaging tare weight
0.8 kg
Package weight
1.8 kg
Quantity outer carton
4 pc(s)
Tare weight outer carton
1 kg
Compatible operating systems
Windows 2000, Windows XP
Brand Image Product code Product Stock Price from
Philips SPE3020CC 250 GB USB 2.0 External Hard Disk Philips SPE3020CC 250 GB USB 2.0 External Hard Disk
(show image)
SPE3020CC/00 SPE3020CC 250 GB USB 2.0 External Hard Disk