location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Link 280 QD to USB Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Link 280 QD to USB Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
280-09 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0615822000697 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 283742
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jul 2025 04:39:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Link 280 QD to USB Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB adapter
  • - Bluetooth
  • - Black
More>>>
Built to stand up to the worst punishment a high volume contact centre can deliver

To ensure long service life, Jabra Link 280 is made of durable high-quality materials designed to withstand heavy use in high volume contact centre environments.

Call control at your fingertips

Convenient in-line control buttons let you enjoy quick, optimised use of your softphone. At the press of a button you can answer/end calls, put calls on hold, adjust volume and mute the microphone. Two of the four buttons can be programmed from the computer to perform user-defined tasks such as “answer mobile phone call” – or to comply with commands in future softphones.

Crystal clear conversation

Jabra Link 280 incorporates a number of sound quality features, such as Digital Signal Processing (DSP) for greater intelligibility and noise filtering for a cleaner, distortion-free and smooth audio experience.

Prevent stress and hearing injuries

Reduce the number of sick days and increase employee retention. Jabra Link 280 delivers acoustic shock protection and is compliant with EU Control of Noise-at-Work legislation (Directive 2003/10/EC).

Protect your headset investment

Jabra Link 280 is compatible with any corded Jabra QD headset and all leading brands of softphones and mobile devices. As a result, users can continue to leverage the benefits of a professional Jabra headset, including superior sound, noise-cancelling microphone and all-day wearing comfort. This makes it the ideal solution for contact centres that want a smooth and cost-effective transition to a Unified Communications solution.

Features
Product type *
USB adapter
Brand compatibility *
Jabra
Compatibility
Link 280
Product colour
Black
Electronic hook switch (EHS)
Yes
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Cable length
1.5 m
Weight
48 g
Ports & interfaces
Connector 1
USB 2.0
Connector 2
USB 2.0
Bluetooth
Yes
Ports & interfaces
Bluetooth profiles
A2DP
Packaging data
Package width
90 mm
Package depth
40 mm
Package height
140 mm
Package weight
120 g
Logistics data
Harmonized System (HS) code
85189000
Master (outer) case width
152 mm
Master (outer) case length
290 mm
Master (outer) case height
380 mm
Master (outer) case gross weight
3.43 kg
Products per master (outer) case
24 pc(s)
Country of origin
China
Country Distributor
United Kingdom 2 distributor(s)
Nederland 2 distributor(s)
Belgium 2 distributor(s)