location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KN2124v KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KN2124v
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP2993 show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:50:47
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KN2124v KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting 1U Black
  • - Number of computers controlled: 24
  • - 1600 x 1200 pixels
  • - Housing material: Metal
  • - 42.5 W
More>>>
Ports & interfaces
Number of computers controlled *
24
USB 2.0 ports quantity
3
Network
Ethernet LAN
Yes
Ethernet LAN (RJ-45) ports
2
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Security algorithms
256-bit AES, 3DES, 802.1x RADIUS, DES, SSL/TLS
Performance
Maximum resolution *
1600 x 1200 pixels
Scan interval
255 s
Number of users
32 user(s)
Design
Rack mounting *
Yes
Rack capacity
1U
Product colour *
Black
Housing material
Metal
LED indicators
Yes
Power
Power consumption (typical)
42.5 W
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
413.5 mm
Depth
433.6 mm
Height
44 mm
Weight
5.99 kg
Other features
Data link protocols
TCP, IP, HTTP, HTTPS, DNS, DHCP, PPP, UDP, ARP, ICMP, SMTP, RADIUS, LDAP, LDAPS
Connectivity technology
Wired
Ports quantity
24
Compatible operating systems
Windows / Mac OS X / Linux / Sun
Management protocols
SMTP
Colour depth
32 bit
Brand Image Product code Product Stock Price from
ATEN KN2140v KVM switch Rack mounting Black ATEN KN2140v KVM switch Rack mounting Black
(show image)
DCP2995 KN2140v 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN4140v KVM switch Rack mounting Black ATEN KN4140v KVM switch Rack mounting Black
(show image)
DCP2999 KN4140v 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA9140 KVM switch Black ATEN KA9140 KVM switch Black
(show image)
DCP2969 KA9140 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)