location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson DFX-9000N dot matrix printer 240 x 144 DPI 1550 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DFX-9000N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C605011A5
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946425139
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jan 2025 07:23:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson DFX-9000N dot matrix printer 240 x 144 DPI 1550 cps
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 240 x 144 DPI 1550 cps
  • - 58 dB
  • - Buffer size: 128 KB
  • - Standard interfaces: Ethernet
  • - 400000 million characters
  • - Mean time between failures (MTBF): 20000 h
  • - 185 W
More>>>
Printing
Maximum resolution *
240 x 144 DPI
Colour *
No
Maximum print speed *
1550 cps
Maximum number of copies
9 copies
Paper handling
Maximum print size
A4 (210 x 297 mm)
Features
Buffer size *
128 KB
Sound pressure level (printing) *
58 dB
Country of origin
Japan
Ports & interfaces
Standard interfaces *
Ethernet
Endurance
Print head life
400000 million characters
Ribbon life
15 million characters
Mean time between failures (MTBF)
20000 h
Power
Power consumption (typical)
185 W
Power consumption (standby)
7.5 W
Weight & dimensions
Weight
34 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
505 mm
Package depth
840 mm
Package height
485 mm
Package weight
37.6 kg
Other features
Dimensions (WxDxH)
700 x 378 x 363 mm
Power requirements
100-240V, 50-60Hz
Connectivity technology
Wired
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Products per pallet
4 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.03 m
Products per pallet layer
1 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
8 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.03 m
Country Distributor
United Kingdom 4 distributor(s)
Nederland 1 distributor(s)