location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra GN 2100 MicroBoom Tip

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GN 2100 MicroBoom Tip
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0482-209
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487010524 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Nov 2024 20:43:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra GN 2100 MicroBoom Tip
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bluetooth
  • - Material: Rubber
  • - Black
More>>>
Features
Brand compatibility *
Jabra
Compatibility
GN2100, GN9100
Material
Rubber
Product colour
Black
Ports & interfaces
Bluetooth
Yes
Packaging content
Quantity per pack
1 pc(s)
Packaging data
Package width
50 mm
Package depth
50 mm
Package height
100 mm
Package weight
500 g
Logistics data
Harmonized System (HS) code
85189000
Country of origin
China
Brand Image Product code Product Stock Price from
Jabra LINK 860 Jabra LINK 860
(show image)
860-09 Jabra LINK 860 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Clothing Clip Jabra Clothing Clip
(show image)
14101-52 Clothing Clip 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 II padding Jabra BIZ 2400 II padding
(show image)
14101-51 Jabra BIZ 2400 II padding 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 II ear cushions Jabra BIZ 2400 II ear cushions
(show image)
14101-49 Jabra BIZ 2400 II ear cushions 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 II ear cushions Jabra BIZ 2400 II ear cushions
(show image)
14101-48 Jabra BIZ 2400 II ear cushions 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Pro 925_935 Headband Jabra Pro 925_935 Headband
(show image)
14121-32 Pro 925_935 Headband 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Foam Ear Cushion, Evolve 20 Jabra Foam Ear Cushion, Evolve 20
(show image)
14101-45 Foam Ear Cushion, Evolve 20 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PRO 900 Leather Ear Cushions (10 Pcs) Jabra PRO 900 Leather Ear Cushions (10 Pcs)
(show image)
14101-42 Jabra PRO 900 Leather Ear Cushions (10 Pcs) 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Leather Ear Cushion, Evolve 20SE/30/30II/40/65/65SE Jabra Leather Ear Cushion, Evolve 20SE/30/30II/40/65/65SE
(show image)
14101-46 Leather Ear Cushion, Evolve 20SE/30/30II/40/65/65SE 0.00
(excl. VAT)
0 (incl. VAT)
Jabra LINK 14201-41 Jabra LINK 14201-41
(show image)
14201-41 Jabra LINK 14201-41 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Belgium 1 distributor(s)