location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-6970DN/KL3 Colour 1200 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-6970DN/KL3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870B61102J53EU0
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-6970DN/KL3 Colour 1200 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A3 35 ppm
  • - Duplex printing Direct printing
  • - Ethernet LAN
  • - LED
  • - Maximum duty cycle: 150000 pages per month
  • - Total input capacity: 350 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB Built-in processor 600 MHz
More>>>
Printing
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Duplex print speed (black, normal quality, A4/US Letter)
17 ppm
Warm-up time
15 s
Time to first page (black, normal)
9 s
Features
Maximum duty cycle *
150000 pages per month
Recommended duty cycle
20000
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
Epson LQ, IBM ProPrinter, PCL 5c, PCL 6, PostScript 3
Input & output capacity
Total input capacity *
350 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
1350 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 432 mm
Paper tray media types *
Glossy paper, Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A6
Non-ISO print media sizes
Letter
Custom media width
70 - 297 mm
Custom media length
148 - 450 mm
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Duplex media weight
60 - 120 g/m²
Ports & interfaces
Standard interfaces
Ethernet, Parallel, USB 2.0
Direct printing *
Yes
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
802.1x RADIUS, SSL/TLS
Management protocols
SNMPv3
Mobile printing technologies
Not supported
Performance
Internal memory *
128 MB
Maximum internal memory
1152 MB
Built-in processor
Yes
Processor family
PowerPC
Processor model
440
Processor frequency
600 MHz
Sound pressure level (printing)
51 dB
Sound power level (standby)
29 dB
Design
Product colour *
Black, Grey
Display
LED
Certification
GS, TÜV, CE
Power
Power consumption (printing) *
516 W
Power consumption (standby)
9.6 W
Power consumption (PowerSave)
6.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
19.5 kg
Dimensions (WxDxH)
469 x 395 x 285 mm
Other features
Power requirements
220/240 V 50/60 Hz
Source Testseek summary Average rating
Reviews
Updated:
2013-08-24 02:50:01
Uk has collected 2 expert reviews for KYOCERA FS-6970DN/KL3 Colour 1200 x 1200 DPI A3 and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
trustedreviews.com
Updated:
2013-08-24 02:50:01
It can be very useful to have a printer in your office that produces pages larger than A4. The most obvious use is if you're producing an A4 newsletter, where you can print page spreads in one job and fold them down. If the printer can duplex pages, it ma...
70%
expertreviews.co.uk
Updated:
2013-08-24 02:50:01
There are plenty of situations when printing on A4 paper isnt ideal. From short-run notices to printing A4 spreads, a machine with A3 capability can be a useful alternative. Kyocera Mitas FS-6970DN is a compact A3 duplex laser, which has both speed a...
60%
Brand Image Product code Product Stock Price from
KYOCERA FS-6970DN 1200 x 1200 DPI A3 KYOCERA FS-6970DN 1200 x 1200 DPI A3
(show image)
1102J53EU0 FS-6970DN 0.00
(excl. VAT)
0 (incl. VAT)