location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser C1100N

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson AcuLaser C1100N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C567042
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152581
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser C1100N
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 2400 DPI
  • - A4 25 ppm
  • - Maximum duty cycle: 45000 pages per month
  • - Total input capacity: 180 sheets Total output capacity: 250 sheets
  • - Internal memory: 32 MB
More>>>
Printing
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Colour *
Yes
Print technology *
Laser
Maximum resolution *
2400 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Time to first page (black, normal)
9 s
Time to first page (colour, normal)
17 s
Features
Maximum duty cycle *
45000 pages per month
Country of origin
China
Input & output capacity
Total input capacity *
180 sheets
Total output capacity *
250 sheets
Maximum input capacity
680 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Network
Supported network protocols (IPv4)
TCP/IP: LPR, FTP, IPP, PORT2501, PORT9100
Performance
Internal memory *
32 MB
Maximum internal memory
256 MB
Sound pressure level (printing)
55 dB
System requirements
Minimum processor
233MHz
Minimum RAM
64 MB
Operational conditions
Operating temperature (T-T)
5 - 32 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
15 - 85%
Weight & dimensions
Weight
28 kg
Dimensions (WxDxH)
445 x 445 x 439 mm
Packaging data
Package width
590 mm
Package depth
720 mm
Package height
900 mm
Package weight
32 kg
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
74.2 cm
Products per pallet layer
2 pc(s)
Products per pallet
2 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
74.2 cm
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
2 pc(s)
Other features
Mac compatibility
Yes
I/O ports
-IEEE 1284 -USB 2.0
Standard media sizes
A4, A5, B5, LT, GLT, HLT, EXE, C5, C6, COM10, DL, MON, ISO-B5; 90 x 139.7mm - 216 x 297mm
Networking features
Epson Net 10/100 Base Tx Ethernet
Compatible operating systems
-Windows 98/ME/2000/XP -Mac OS 9.x +
Quantity per pack
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2015-06-27 11:44:13
Uk has collected 15 expert reviews for Epson AcuLaser C1100N and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
alphr.com
Updated:
2015-06-27 11:44:13
With its boxy looks and unremitting noise, the Epson AcuLaser C1100 doesn’t make the world’s best first impression. It's designed for small workgroups who occasionally need colour printing rather than single users or home offices, and it shows. It's bi...
Bottom line Not particularly handsome, but reasonable value for workgroups who won’t be printing much colour...
67%
expertreviews.co.uk
Updated:
2015-06-27 11:44:13
With its boxy looks and unremitting noise, the AcuLaser doesn't make the world's best first impression. It's designed for small workgroups who occasionally need colour printing rather than single users or home offices, and it shows. It's big, for a sta...
Bottom line A bit of a chunker, but very fast and good for small workgroups...
80%
pcauthority.com.au
Updated:
2015-06-27 11:44:13
Painfully slow with colour, and the quality disappoints If you’re willing to spend more than $400 on a laser printer, it’s likely you’ll have more than just one PC to print from. Therefore, the lack of a network port on the Epson A...
33%
macworld.co.uk
Updated:
2015-06-27 11:44:13
The Epson C1100 opts for the large-footprint breadbin look, with a stylish trim and reassuringly solid internals. Assembly is a painless process. An odd choice from the ergonomic point of view is an LCD that isn’t backlit, making it hard to read &nd...
Good Outstanding out of the box print quality, good black and white speeds, very fast time to first page in colour, reasonable base price...
Bad Non-standard emulation model, slow print speeds in colour with standard memory, toner costs and other maintenance costs are high Min specs: G3 233MHz or later, OS X 9 or later...
60%
goodgearguide.com.au
Updated:
2015-06-27 11:44:13
Out of the box the Epson Aculaser C1100 impresses, with solid build quality and styled looks. But the breadbin format gives the Epson Aculaser C1100 a larger than average footprint, and prospective buyers will have to sacrifice more desk space than the...
Good Fast time-to-print for a single colour page, outstanding print quality...
Bad Doesnt support Ethernet, expensive running costs The Final Word The Epson Aculaser C1100 is a good choice for low-volume colour printing, with best of breed output quality, providing you dont mind the slightly higher than average running costs and sl...
Bottom line The Epson Aculaser C1100 is a good choice for low-volume colour printing, with best of breed output quality, providing you dont mind the slightly higher than average running costs and slow colour output.
80%
expertreviews.co.uk
Updated:
2015-06-27 11:44:13
Good build quality and performance for the price, just not much sparkle. Affordable to buy and run, and a speedy performer, but colour image quality isnt up to par. The Epson sets out its stall as another office stalwart. If it werent for the mac...
60%
pcadvisor.co.uk
Updated:
2015-06-27 11:44:13
Out of the box the Epson Aculaser C1100 impresses, with solid build quality and styled looks. But the breadbin format gives the Epson Aculaser C1100 a larger than average footprint, and prospective buyers will have to sacrifice more desk space than t...
Bottom line The Epson Aculaser C1100 is a good choice for low-volume colour printing, with best of breed output quality, providing you dont mind the slightly higher than average running costs and slow colour output. Richard Wentk Lowest online price: ££220...
80%
techradar.com
Updated:
2015-06-27 11:44:13
Compared to some of the more lightweight models around, you can tell that the Epson really means business as you struggle to lift all 28kg of printer out of its box. Its two to four inches larger in every direction than many other desktop colour laser...
Good Good print speed, Decent supplied software...
Bad Expensive to replace drum, Bulky...
Bottom line Compared to some of the more lightweight models around, you can tell that the Epson really means business as you struggle to lift all 28kg of printer out of its box. Its two to four inches larger in every direction than many other desktop colour laser...
70%
v3.co.uk
Updated:
2015-06-27 11:44:13
Budget colour laser with a network connection...
80%
trustedreviews.com
Updated:
2015-06-27 11:44:13
Although these days it's probably better known for its range of ink-jet printers, Epson has always been a manufacturer of laser printers, too, and latterly of colour lasers. The Aculaser C1100 is close to being an entry-level machine, but is claimed to ha...
80%