location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips LCD TV 40PFL9704H/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD TV 40PFL9704H/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40PFL9704H/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581489793
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 206186
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Nov 2024 11:09:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips LCD TV 40PFL9704H/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 101.6 cm (40") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - 500 cd/m²
  • - 92 W
More>>>
Display
Display diagonal *
101.6 cm (40")
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display resolution *
1920 x 1080 pixels
Audio
RMS rated power *
15 W
Design
Product colour *
Black, Silver
Performance
Teletext
1200 pages
Child lock
Yes
Ports & interfaces
SCART ports quantity
2
Power
Power consumption (typical) *
92 W
Power consumption (standby) *
0.15 W
Weight & dimensions
Weight (with stand)
22.6 kg
Weight (without stand)
19.8 kg
Packaging content
Remote control included
Yes
Other features
Set width
98.7 cm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 19:31:14
Uk has collected 8 expert reviews for Philips LCD TV 40PFL9704H/12 and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
digitalversus.com
Updated:
2011-08-17 19:31:14
This model is the 40" version of the 46" TV that we tested in our labs, the Philips 46PFL9704H. Everything we said in the original article holds true--the only thing that's different is the size! The only exception is that some manufacturers fit di...
Good Sound quality, Stylish design, Contrast, Five HDMI inputs, Ambilight, if you enjoy having a gentle light beside your TV...
Bad Some display problems at the start of a new clip (especially when changing video format), LED backlighting only of limited interest, HD Natural Motion filter degrades image quality too much...
80%
flatpanelshd.com
Updated:
2011-08-17 19:31:14
Philips 9704H is one of Philips’ new high-end models and was awarded with “Best LCD-TV” by the EISA committee this year. According to EISA the reason was for the Award is based on Philips new image technologies such as the LED Pro system that equips P...
Bottom line Philips 9704H builds on Philips ‘picture philosophy as we know it. This means a bad “out-of-box” picture with too saturated colours, a lot of artificial sharpness and a very bluish/cold image. In the factory settings 46PFL9704H is far from its potentia...
0%
trustedreviews.com
Updated:
2011-10-04 02:08:08
If ever a TV seemed built from the ground up to catch any keen TV buyer's eye, it's the Philips 46PFL9704H. First - and for me, tragically, most interesting - there's the fact that it's the first 46in TV we've ever seen from Philips. In the past, the bran...
90%
techradar.com
Updated:
2011-10-04 02:08:13
Using LED backlighting in LCD TVs is no longer news. Over the last few months we've seen a flurry of new TVs from a growing number of brands all exploiting the technology. Yet the Philips 46PFL9704H makes LED feel all shiny and futuristic again, simply...
Good Beautiful design, Outstanding audio, Arguably the best LCD picture ever, Excellent 'net connectivity...
Bad Quality doesn't come cheap, Colour presets aren't great...
100%
EISA.eu
Updated:
2011-10-04 02:08:15
Competition in the LCD display market is tough, but Philips once again offers a masterpiece for moving pictures. With its backlight now using 224 LED segments and local dimming, the 46PFL9704H/12 will amaze viewers with the deepest blacks ever, making...
0%
digitalversus.com
Updated:
2011-10-04 02:08:22
The main interest of the Philips 46PFL9704H is behind the screen, where a grid of LEDs provide backlighting to create what should be an excellent quality image.Philips doesn't stop there though, and has included all of the features you'd expect on a hi...
Good Sound quality, Stylish design, Contrast, Five HDMI inputs, Ambilight, if you enjoy having a gentle light beside your TV...
Bad Some display problems at the start of a new clip (especially when changing video format), LED backlighting only of limited interest, HD Natural Motion filter degrades image quality too much...
80%
pcmag-mideast.com
Updated:
2011-10-04 02:08:10
The Philips 9000 Series 46PFL9704H/12 is one product we can’t wait to get our hands on. Before it even came to our labs, it has been gaining recognition for its superb performance. With a plethora of Philips-patented technologies, it is evidently one o...
Good Superb picture quality.
Bad Average-sounding speakers.
Bottom line The sheer image quality and reasonable price point make the Philips 9000 Series 46PFL9704H/12 a must have.Price: $2989Distributor: Al Ghandi Electronics / Gulf ElectronicsPhone Number: +971 4 3453633 / +971 2 6797211Website: www.alghandielectronics.co...
90%