location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon DC10 camera DVD 1.33 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC10 camera DVD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0745B010 show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112768
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:36:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon DC10 camera DVD 1.33 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.33 MP CCD 25.4 / 4 mm (1 / 4")
  • - Optical zoom: 10x Digital zoom: 200x
  • - LCD 6.35 cm (2.5")
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
More>>>
Image sensor
Total megapixels *
1.33 MP
Sensor type *
CCD
Optical sensor size *
25.4 / 4 mm (1 / 4")
Optical sensor resolution
1330000 pixels
Lens system
Focal length range
46.7 - 467 mm
Optical zoom *
10x
Filter size
27 mm
Digital zoom *
200x
Image stabilizer *
Yes
Storage
Compatible memory cards *
MiniSD
Shutter
Camera shutter speed
1/2-1/2000 s
Display
Display diagonal *
6.35 cm (2.5")
Display
LCD
Display resolution
123000
Viewfinder
Viewfinder screen size
0.33"
Camera
Minimum illumination
2 lx
Audio
Built-in microphone *
No
Ports & interfaces
PictBridge *
Yes
DV port
No
S-Video in
Yes
S-Video out
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Weight & dimensions
Width
47 mm
Depth
122 mm
Height
86 mm
Weight *
400 g
Packaging content
Bundled software
MyDVD
Other features
Expansion slots
MiniSD
I/O ports
S-video/AV (via Multicable) USB
Resolution
1280 x 960 pixels
Cable type
USB
Interface
USB 2.0
Auto focus
Yes
Focus
Auto/Manual
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 01:18:24
Uk has collected 11 expert reviews for Canon DC10 camera DVD 1.33 MP CCD and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 10:28:46
Canon makes some interesting claims about the DC10 DVD camcorder. The side of the box proclaims it to be "Super Slim". Wed pretty much agree with them there, it is fairly small for a DVD model. Next they point out that it has a Megapixel CCD sensor. W...
Good Nice features, compact frame...
Bad Image quality could be improved, interface a little cluttered The Final Word A fairly decent camera that struggles to find a balance between quality and usability...
Bottom line A fairly decent camera that struggles to find a balance between quality and usability...
60%
easycamcorders.com
Updated:
2011-09-26 01:18:20
The DC10 is a remarkably sleek looking camcorder, with a slender frame and great feel in the hand. It features a large 1/4? CCD with 690K effective pixels, which portended great things. The picture told a different story. The sharpness was very good; b...
0%
camcorderinfo.com
Updated:
2011-09-26 01:18:24
Canon, the tortoise of the camcorder industry, has finally chosen to enter into the race with the hare. The DC10 and DC20 mark their first foray into the DVD camcorder market, currently dominated by Sony.
74%
Country Distributor
Nederland 1 distributor(s)