location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon NB4-300 Nickel-Metal Hydride (NiMH) 2500 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NB4-300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1171B002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999352343 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 207058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:50:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon NB4-300 Nickel-Metal Hydride (NiMH) 2500 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nickel-Metal Hydride (NiMH)
  • - 2500 mAh
  • - 1.2 V
  • - White
More>>>
Battery
Battery technology *
Nickel-Metal Hydride (NiMH)
Battery capacity *
2500 mAh
Battery
Compatible products *
PowerShot A10 PowerShot A100 PowerShot A1000 IS PowerShot A1100 IS PowerShot A20 PowerShot A200 PowerShot A2000 IS PowerShot A2100 IS PowerShot A300 PowerShot A310 PowerShot A40 PowerShot A400 PowerShot A400 Blue PowerShot A410 PowerShot A420 PowerShot A430 PowerShot A460 PowerShot A470 PowerShot A470 (Red) PowerShot A480 PowerShot A490 PowerShot A495 PowerShot A510 PowerShot A520 PowerShot A530 PowerShot A540 PowerShot A550 PowerShot A560 PowerShot A570 IS PowerShot A580 PowerShot A590 IS PowerShot A60 PowerShot A610 PowerShot A620 PowerShot A630 PowerShot A640 PowerShot A650 IS PowerShot A70 PowerShot A700 PowerShot A710 IS PowerShot A720 IS PowerShot A75 PowerShot A80 PowerShot A85 PowerShot A95 PowerShot E1 PowerShot S1 IS PowerShot S2 IS PowerShot S3 IS PowerShot S5 IS PowerShot SX1 IS PowerShot SX10 IS PowerShot SX100 IS PowerShot SX100 IS (Black) PowerShot SX110 IS PowerShot SX120 IS PowerShot SX20 IS
Battery voltage *
1.2 V
Product colour
White
Country Distributor
Nederland 1 distributor(s)
Magyarország 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)