location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR RangeMax 240 Wireless Notebook Adapter WPNT511 240 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RangeMax 240 Wireless Notebook Adapter WPNT511
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WPNT511IS
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 207596
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR RangeMax 240 Wireless Notebook Adapter WPNT511 240 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - CardBus
  • - 240 Mbit/s
  • - Single-band (2.4 GHz)
More>>>
Ports & interfaces
Connectivity technology *
Wireless
Host interface *
CardBus
Network
Maximum data transfer rate *
240 Mbit/s
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.412 - 2.472 GHz
Security algorithms
WPA-PSK, WPA2-PSK
System requirements
Compatible operating systems
Windows 2000 SP4, Windows XP
System requirements
Minimum processor
Pentium class notebook PC 300 MHz
Weight & dimensions
Weight
56 g
Other features
Compliance industry standards
IEEE 802.11b, IEEE 802.11g
Minimum system requirements
CardBus slot
Dimensions (WxDxH)
123 x 54 x 8.5 mm
Supported data transfer rates
1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, 54, 72, 96, 108, 126, 240 Mbps
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:48:10
Uk has collected 5 expert reviews for NETGEAR RangeMax 240 Wireless Notebook Adapter WPNT511 240 Mbit/s and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
Zdnet.com.au
Updated:
2011-11-05 03:57:01
The Netgear WPNT511 RangeMax 240 proves that you cant judge a PC Card wireless adaptor by its cover. The MIMO-based cards basic black design belies its scorching short-range performance when used in conjunction with its router counterpart, the WPNT8...
0%
Brand Image Product code Product Stock Price from
NETGEAR WPN111 network card 108 Mbit/s NETGEAR WPN111 network card 108 Mbit/s
(show image)
WPN111 WPN111 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WG311 54 Mbit/s NETGEAR WG311 54 Mbit/s
(show image)
WG311EE WG311 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WPN311 Internal 108 Mbit/s NETGEAR WPN311 Internal 108 Mbit/s
(show image)
WPN311FS WPN311 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WPN111 108 Mbit/s NETGEAR WPN111 108 Mbit/s
(show image)
WPN111FS WPN111 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WGE111 - WIRELESS GAMING ADAPTER &#8211 54 Mbit/s NETGEAR WGE111 - WIRELESS GAMING ADAPTER &#8211 54 Mbit/s
(show image)
WGE111FS WGE111 - WIRELESS GAMING ADAPTER – 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WG311 54 Mbit/s NETGEAR WG311 54 Mbit/s
(show image)
WG311FS WG311 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 54Mbps Wireless USB 2.0 Adapter 54 Mbit/s NETGEAR 54Mbps Wireless USB 2.0 Adapter 54 Mbit/s
(show image)
WG111FS 54Mbps Wireless USB 2.0 Adapter 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WG311 54 Mbit/s NETGEAR WG311 54 Mbit/s
(show image)
WG311GE WG311 0.00
(excl. VAT)
0 (incl. VAT)