location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LaserBase MF5730 Laser A4 600 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserBase
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF5730
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9867A036
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141054
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LaserBase MF5730 Laser A4 600 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 600 x 600 DPI
  • - A4 20 ppm
  • - Mono scanning
  • - Internal memory: 64 MB
  • - 14 kg
More>>>
Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Copying
Copying *
No
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Scanning
Scanning *
Mono scanning
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Greyscale levels
8
Scan input modes
Text, photo, text, photo
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Maximum input capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Internal memory *
64 MB
Sound pressure level (printing)
58 dB
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
650 W
Power consumption (PowerSave)
7 W
Power consumption (standby)
21 W
System requirements
Minimum RAM
64 MB
Minimum storage drive space
65 MB
Weight & dimensions
Weight
14 kg
Packaging content
Bundled software
Drivers & Utilities
Other features
I/O ports
USB2.0 Hi-Speed
Dimensions (WxDxH)
48.6 x 41.6 x 44.2 mm
Standard media sizes
A4, LTR, LGL, Envelope (COM10, Monarch, DL, ISO-5)
Media types supported
A4, LTR, LGL, Envelope (COM10, Monarch, DL, ISO-5)
Print quality (black, normal quality)
1200 DPI
Image scaling/enlargement range
200
Auto document feeder: supported media types and capacity
50
Compatible operating systems
MS Windows XP, MS Windows 2000, MS Windows ME, MS Windows 98
All-in-one functions
Scan
Colour all-in-one functions
No
Media size (tray 1)
216 x 356
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 05:00:58
Uk has collected 1 expert review for Canon LaserBase MF5730 Laser A4 600 x 600 DPI 20 ppm and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
Howstuffworks.com
Updated:
2013-11-13 05:00:58
The imageCLASS MF5730 from Canon offers laser-print quality in a sub-$250 unit, making it one of the most affordable laser multifunction devices available. The imageCLASS MF5730s biggest drawback is its lack of fax capabilities, but its other features...
60%
Brand Image Product code Product Stock Price from
Canon PC1230D 2400 x 600 DPI 12 ppm Canon PC1230D 2400 x 600 DPI 12 ppm
(show image)
0010A097 PC1230D 0.00
(excl. VAT)
0 (incl. VAT)
Canon PC1210D 600 x 600 DPI 12 ppm Canon PC1210D 600 x 600 DPI 12 ppm
(show image)
0010A029 PC1210D 0.00
(excl. VAT)
0 (incl. VAT)
Canon PC1230D 2400 x 600 DPI 12 ppm Canon PC1230D 2400 x 600 DPI 12 ppm
(show image)
0010A035 PC1230D 0.00
(excl. VAT)
0 (incl. VAT)
Canon SmartBase PC1270D Laser 2400 x 600 DPI 12 ppm Canon SmartBase PC1270D Laser 2400 x 600 DPI 12 ppm
(show image)
0010A103 PC1270D 0.00
(excl. VAT)
0 (incl. VAT)
Canon SmartBase MPC 1230D (PC) 2400 x 600 DPI 12 ppm Canon SmartBase MPC 1230D (PC) 2400 x 600 DPI 12 ppm
(show image)
0010A078 MPC 1230D (PC) 0.00
(excl. VAT)
0 (incl. VAT)
Canon SmartBase MPC 1210D (PC) 2400 x 600 DPI 12 ppm Canon SmartBase MPC 1210D (PC) 2400 x 600 DPI 12 ppm
(show image)
0010A077 MPC 1210D (PC) 0.00
(excl. VAT)
0 (incl. VAT)