location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 350D + EF-S 18-55mm SLR Camera Kit 8 MP CMOS 3456 x 2304 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
350D + EF-S 18-55mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0210B016 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74654
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EOS 350D + EF-S 18-55mm SLR Camera Kit 8 MP CMOS 3456 x 2304 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SLR Camera Kit 8 MP CMOS Black
  • - Digital zoom: 10x
  • - Lithium-Ion (Li-Ion)
More>>>
Picture quality
Camera type *
SLR Camera Kit
Megapixel (approx.) *
8 MP
Sensor type *
CMOS
Maximum image resolution *
3456 x 2304 pixels
Image stabilizer *
No
Supported aspect ratios
3:2
Lens system
Digital zoom *
10x
Focusing
Auto focusing (AF) modes *
Single Auto Focus
Exposure
ISO sensitivity
100, 200, 400, 800, 1600, Auto
Flash
Flash modes *
Auto, Flash off, Manual, Red-eye reduction
Memory
Compatible memory cards *
CF
Display
Display *
LCD
Display diagonal *
4.57 cm (1.8")
Display resolution (numeric)
115000 pixels
Ports & interfaces
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Daylight, Fluorescent, Shade, Tungsten
Camera
Scene modes *
Close-up (macro), Night portrait, Portrait, Sports, Landscape
Photo effects *
Neutral
Self-timer delay *
10 s
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
NB-2LH
Weight & dimensions
Width
126.5 mm
Depth
94.2 mm
Height
64 mm
Weight
485 g
Packaging content
Bundled software
ZoomBrowser EX Digital Photo Professional PhotoStitch TWAIN (Windows98/2000), WIA(Windows Me) ArcSoft PhotoStudio
Other features
Effective sensor resolution
8000000 pixels
Interface
USB 2.0, AV out
Camera shutter speed
30 - 1/4000 s
Compatible operating systems
Windows 98/98SE/2000/Me/XP Mac OS 9.0 – 9.2 Mac OS X v10.1 - v10.3
Digital SLR
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 01:20:31
Uk has collected 62 expert reviews for Canon EOS 350D + EF-S 18-55mm SLR Camera Kit 8 MP CMOS 3456 x 2304 pixels Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
Photoradar.com
Updated:
2011-08-24 01:20:29
The 350D is also smaller than the 300D, which is a mixed blessing as it can feel a little cramped for larger handed photographers.Metering performance was extremely consistent in our tests, throughout a wide range of shooting conditions and the seven-p...
Bottom line The 350D is also smaller than the 300D, which is a mixed blessing as it can feel a little cramped for larger handed photographers.Metering performance was extremely consistent in our tests, throughout a wide range of shooting conditions and the seven-p...
80%
techradar.com
Updated:
2011-08-24 01:20:29
Upping the ante from the original EOS 300D, the newer 350D ushers in a 8Mp CMOS sensor, along with Canons excellent DIGIC II image processing engine. The 350D is also smaller than the 300D, which is a mixed blessing as it can feel a little cramped for...
Good Product Summary EOS 350D Price at launch £800 Key specs Optical Zoom 3 | Price at Launch | MPN | Weight (g) | Full spec For...
Bottom line Upping the ante from the original EOS 300D, the newer 350D ushers in a 8Mp CMOS sensor, along with Canons excellent DIGIC II image processing engine. The 350D is also smaller than the 300D, which is a mixed blessing as it can feel a little cramped for...
90%
expertreviews.co.uk
Updated:
2011-08-24 01:20:30
The Canon EOS 350D is an excellent SLR, but it isnt quite the best in this price range. Canons 350D is the successor to the companys 300D, the first sub-£1,000 digital SLR. The cameras main image processor is faster than that of its predecessor a...
80%
T3.com
Updated:
2011-08-24 01:20:30
Canon kick-started the market for budget, digital SLR cameras almost two years ago with the EOS 300D. Since then, however, its faced stiff competition from the likes of Nikons tougher D70 and Pentaxs surprisingly compact *istDS (T3 110, 4/5). Now...
Good High resolution. Fast. Compact for a D-SLR.
Bad Only a 1.8-inch LCD...
Bottom line Quick handling and a compact body for £800, and youve got the best budget digital SLR available...
100%
pocket-lint.com
Updated:
2011-08-24 01:20:30
As an entry level DSLR this is great stuff, providing great pictures with little effort in a lightweight body...
90%
EISA.eu
Updated:
2011-08-24 01:20:30
Canons EOS 350D digital SLR provides an excellent blend of speed, performance and features. It offers 8 MegaPixel resolution in a very compact, easy-to-use package, and delivers vivid images from its CMOS sensor. The Digic II imaging engine allows ins...
0%
goodgearguide.com.au
Updated:
2011-11-04 10:20:18
Canons EOS-350D is the successor to the enormously popular 300D, the first truly affordable digital SLR. Compared to its predecessor, the new 350Ds smaller, lighter, quicker and sports two extra megapixels, but the improvements dont stop there.
90%
dpexpert.com.au
Updated:
2011-11-04 10:20:20
The Canon EOS 350D is the successor to the 300D, the first digital single lens reflex to break the $2000 barrier. The 350D has an 8 megapixel sensor compared with 6 on the 300D. The new camera is also lighter and smaller. The EOS 350D has the Canon ch...
0%
stuff.tv
Updated:
2014-03-20 01:27:39
Eight megapixels for the price of six? It’s a good start, and the box contents follow it up with a house packed full of accessories. Battery, charger, cables and a software kit that includes a good RAW file conversion app – it’s all here...
Good Comes with a heap of accessories. Eight megapixels for the price of six.
Bad Shots sometimes look a bit woolly. A bit small for the average man hand. Exposure metering lags behind the competitions.The 350D gives you eight megapixels for the price of six and a box packed full of accessorie...
Bottom line A good camera at the price, but perhaps not as great as you thought it was going to be. Its shortcomings will nag at you like an old fishwife...
80%
theglobeandmail.com
Updated:
2014-03-20 01:27:39
The Good: Price is right ($1,200 Cdn.) for the range the Rebel XT provides. Excellent command of lighting conditions and exposures. DIGIC II chip is a big help in many conditions. The Bad: T he 1.8-inch LCD screen is too small for a camera like this. S...
0%
whatdigitalcamera.com
Updated:
2011-08-24 01:20:29
I've owned the Canon EOS 350D for around four years, and I recommended it to those looking to enter the world of DSLRs. The camera produces excellent images, as well as offering a lightweight body. Finally, th...
0%
photo.net
Updated:
2011-08-24 01:20:29
Initial Impressions of the Canon Rebel XTThe Canon Rebel XT is small. I know the specifications give you the size, but theres nothing like picking up the camera and holding it. In fact for me the Canon Rebel XT is on the verge of being too small. Now...
Bottom line It looks very much like the image quality of the Canon Rebel XT is up to that of the EOS 20D. Its also evident from using the Rebel XT, that its a Rebel, i.e. a camera aimed at the consumer entry level, while the Canon 20D is clearly aimed at the mor...
0%
Laptopmag.com
Updated:
2011-08-24 01:20:29
Despite a few flaws, the Canon Digital Rebel XT DSLR proves age is nothing but a number.
Bottom line Two and a half years is a long time in the world of digital SLRs, but despite its age, the 8-MP Canon Digital Rebel XT still gives more recent models a run for their money, especially because many of them are limited to just six megapixels. Where the R...
60%
Dcviews.com
Updated:
2011-08-24 01:20:29
Considering the big success of the EOS 300D last year, Canons expectations to sell twice as many Digital rebel XTs could well become true if you look at the array of advanced features. For existing 300D owners though, the upgrade to 8 megapixel is n...
0%
avecmobile.com
Updated:
2011-08-24 01:20:29
8 megapixel CMOS image sensor that can capture high-quality images. Fast operation, almost instant startup and practically no shutter lag. Interchangeable lenses, more than 50 lenses available from Canon and other manufacturers. Full control over image...
0%
Neocamera.com
Updated:
2011-08-24 01:20:29
The Canon Digital Rebel XT is an improved version of the already excellent Digital Rebel. For many users, the cheaper Digital Rebel is quite sufficient. The main improvements over the Digital Rebel is the 8 megapixel sensor and reasonably good continu...
80%
Kenrockwell.com
Updated:
2011-08-24 01:20:29
Im very impressed by the great looking photos I made with this little DSLR while it was on loan from a friend. I had borrowed some exotic lenses, and this little guy came in the bag. This little Rebel XT, available now at close out prices, cant seem...
0%
stuff.tv
Updated:
2011-08-24 01:20:29
Eight megapixels for the price of six? It’s a good start, and the box contents follow it up with a house packed full of accessories. Battery, charger, cables and a software kit that includes a good RAW file conversion app – it’s all here...
Good Comes with a heap of accessories. Eight megapixels for the price of six.
Bad Shots sometimes look a bit woolly. A bit small for the average man hand. Exposure metering lags behind the competitions.The 350D gives you eight megapixels for the price of six and a box packed full of accessorie...
Bottom line A good camera at the price, but perhaps not as great as you thought it was going to be. Its shortcomings will nag at you like an old fishwife...
80%
The-digital-picture.com
Updated:
2011-08-24 01:20:30
Canon expects the Digital SLR market to double in less than two years - largely because of the Canon EOS 350D Digital Rebel XT (Reuters). That is a high expectation for a new model. The 300D was a huge hit, and after using the Canon EOS 350D Digital Re...
0%
Howstuffworks.com
Updated:
2011-08-24 01:20:30
The Canon EOS Digital Rebel XT brings a nice combination of affordability, performance, and power for intermediate to experienced digital camera users. A nearly $900 price tag, along with the need for some potentially pricey add-ons--such as extra lens...
Good Outstanding response times, many manual-control features, high-end resolution, good value for prosumer model...
Bad Add-ons can be pricey, LCD could be larger and sharper...
Bottom line The Canon EOS Digital Rebel XT brings a nice combination of affordability, performance, and power for intermediate to experienced digital camera users. A nearly $900 price tag, along with the need for some potentially pricey add-ons--such as extra lens...
100%
thelobeandmail.com
Updated:
2011-08-24 01:20:30
The Good: Price is right ($1,200 Cdn.) for the range the Rebel XT provides. Excellent command of lighting conditions and exposures. DIGIC II chip is a big help in many conditions. The Bad: T he 1.8-inch LCD screen is too small for a camera like this. S...
0%
pcworld.com_techhive.com
Updated:
2011-08-24 01:20:30
Fast action, compact size, and great imaging make the Digital Rebel XT a top pick among inexpensive digital SLRs.
Good Responds quickly, Compact size...
Bad Case looks and feels fragile...
Bottom line Canon makes a faster and smaller version of its consumer digital SLR.
85%
review-shop.com
Updated:
2011-08-24 01:20:30
I wanted to get the Canon Digital Rebel XT for a while now. Finally, the price after rebate got so low (comparing to what the camera used to cost) that I bought the Canon Digital Rebel XT with an 18-55 mm lens as a kit. The camera is available in eith...
100%
shutterbug.com
Updated:
2011-08-24 01:20:30
The XT has everything you might expect from a digital SLR, and many of the features found on the higher-end models are present here, albeit with some limitations such as lower burst rate and framing speed, less custom functions and focusing zones, and...
0%
letsgodigital.org
Updated:
2011-08-24 01:20:30
Canon made a break-through on the market when introducing the EOS 300D and the cameras were sold like hotcakes. Still there were some critical sounds. The body was considered to be too artificial, and too many functions were disabled. The Canon EOS 350...
83%
bobatkins.com
Updated:
2011-08-24 01:20:30
Front view of Digital Rebel XT in Black Above is a shot of the Digital Rebel XT in black with the EF-S 18-55/3.5-5.6 Kit lens attached. I think it looks better than the silver version shown down below. General Impressions Its small. Significantly sma...
0%
bobatkins.com
Updated:
2011-08-24 01:20:30
Now the new Canon EOS Digital Rebel XT (the EOS 350D outside North America) has been announced, Canon buyers have a problem. Should they buy the EOS 20D or save $500 and buy the new Digital Rebel XT - or maybe even save another $200 and buy the origi...
0%
digicamera.com
Updated:
2011-08-24 01:20:30
Canon S3 Canon ELPH Canon Lens Rebel XTi Powershot SD1000 Powershot A630 Canon Powershot G7 Lets get the one thing I dont like about Canons new Digital Rebel XT out of the way. It has a wimpy grip. Nowhere near the best-in-class, most-comfortable-in...
0%
bythom.com
Updated:
2011-08-24 01:20:30
Canon Digital Rebel (300D) ReviewCam Populum? or ad Captandum Vulgus?* The Digital Rebel body design is simple, though not without ergonomic and performance issues. For example, on the front, the red-eye reduction light is essentially useless--your rig...
0%
cameralabs.com
Updated:
2011-08-24 01:20:30
Canon EOS 350D / Rebel XT introduction Canons EOS-350D is the successor to the enormously successful EOS-300D. When it was launched in August 2003, the 300D spear-headed the market for affordable digital SLRs. The 300D was soon joined by several respe...
Good Higher resolution than rivals (albeit modest), Natural image processing and low noise, Quick startup and overall handling, Compact and light body...
Bad 1.8in screen small by todays standards, Screen slightly dark with default settings, USM lens not in standard bundle, Body may be too small for some...
Bottom line Canon EOS 350D / Rebel XT verdictCanon kick-started the budget digital SLR market with the EOS-300D / Digital Rebel, but rather than rest on its laurels with the 350D / Rebel XT, its raised the bar. Indeed its indicative that despite being the oldes...
80%
thinkcamera.com
Updated:
2011-08-24 01:20:30
When I first saw this camera it was a bit like seeing nouvelle cuisine for the first time - ok wheres the rest of it? For an 8meg Digital SLR camera its tiny and when you first hold it, its as light as a bag of marshmallows. However if you want a...
100%
Digitaltrends.com
Updated:
2011-08-24 01:20:30
This new Rebel XT has set a new standard for consumer digital single lens reflex cameras.
90%
pcmag.com
Updated:
2011-08-24 01:20:30
This versatile, user-friendly camera is a pleasure to use, and will reward those who want to explore more creative avenues wi Specs: Megapixels: 8, Media Format: CompactFlash, Type: D-SLR, Maximum Resolution: 3456 x 2304 pixels...
100%
dpreview.com
Updated:
2011-08-24 01:20:30
On 20th August 2003 Canon dropped a bomb into the digital SLR market with the six megapixel sub-$1,000 EOS 300D (Digital Rebel). Eighteen months later and just in time for the largest trade show of the year (PMA 2005) Canon has revealed the successor...
Good Excellent resolution, a clear match for the EOS 20D, Good color, default +1 parameter set means punchy images out of the camera, Noise free silky smooth images at ISO 100, 200 and 400, Very good in-camera image processing, JPEGs almost as good as processe...
Bad Opening the CF compartment door shuts camera down, loses any buffered images, LCD monitor is dim unless you turn up brightness setting, New kit lens disappointing at telephoto with smaller apertures, Average automatic white balance performance, still very...
Bottom line So its clear, the EOS 350D is a great successor to the EOS 300D, it puts right many user complaints, it delivers a smaller and lighter camera which feels better put together and delivers an increase in resolution. Image quality is just as good as the...
0%
Megapixel.net
Updated:
2011-08-24 01:20:30
The Rebel XT is quite a bit smaller than the original Rebel. When placed next to its older brother, the XT is not as tall, not as wide, and its grip is considerably smaller, making the Rebel XT better suited to a smaller hand. But, albeit smaller, the...
0%
steves-digicams.com
Updated:
2011-08-24 01:20:30
(Note: The Canon EOS Digital Rebel XT and EOS 350D are the same) The 6-megapixel Canon EOS Digital Rebel came on the scene in late 2003 and instantly established a new category of "affordable digital SLR cameras" with a price of under $1000, including...
0%
hardwarezone.com.sg
Updated:
2011-08-24 01:20:30
First, it stole the limelight at PMA 2005. Now it has reached our shores. Enter the successor of the EOS 300D - the EOS 350D Digital SLR. 8.0-megapixel, DIGIC II, 3 FPS shooting, are just a few of its improved features. Bundled with a 18 - 55mm kit lens...
90%
luminous-landscape.com
Updated:
2011-08-24 01:20:31
Canon EOS Digital Rebel XT / 350D A Field Report March, 2005 This is a field report on the new Canon EOS Digital Rebel XT (as its known in the US and Canada), or the 350D as its known in Europe. (We wont mention that the same camera is called the Ki...
0%
photographyreview.com
Updated:
2011-08-24 01:20:31
Canons Rebel XT is the companys entry-level digital SLR (DSLR), but with 8 megapixels and the latest Digic II image processing chip, the XT holds its own against the more expensive Canon 20D and other entry-level DSLRs.The Rebel XT has a street price...
89%
digitalcamerainfo.com
Updated:
2011-08-24 01:20:31
At the Photo Marketing Association Trade Show in February 2005, Canon announced the highly-speculated 8 megapixel successor to the Digital Rebel. 18 months after the release of the original EOS Canon Digital Rebel, the Rebel XT improves upon its predec...
0%
The-digital-picture.com
Updated:
2014-11-19 05:44:38
A full Canon EOS Rebel T4i / 650D review is planned...
0%
Country Distributor
Nederland 1 distributor(s)