location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WG511T 108Mbps Wless PCCard Internal 108 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WG511T 108Mbps Wless PCCard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WG511TIS
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176285
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR WG511T 108Mbps Wless PCCard Internal 108 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - 108 Mbit/s
  • - Internal Component for: Laptop
More>>>
Ports & interfaces
Connectivity technology *
Wireless
Network
Maximum data transfer rate *
108 Mbit/s
Ethernet LAN
No
Security algorithms
128-bit WEP
Full duplex
Yes
Bandwidth
2.4 GHz
Design
Component for *
Laptop
Internal *
Yes
Design
Certification
FCC part 15 sub class B
System requirements
Compatible operating systems
Windows XP Home, XP Professional, 2000, ME, 98SE
Weight & dimensions
Weight
46 g
Other features
Minimum system requirements
Notebook PC with Pentium 300 Mgz or higher CardBus PC Card Type II slot
Dimensions (WxDxH)
119 x 54 x 6 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-10-02 01:30:31
Uk has collected 3 expert reviews for NETGEAR WG511T 108Mbps Wless PCCard Internal 108 Mbit/s and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
zdnet.co.uk
Updated:
2013-10-02 01:30:30
The WG511T is a good choice for speed demons and those looking for a long-range PC Card wireless networking adapter.
82%
phoronix.com
Updated:
2013-10-02 01:30:30
What weve seen here today appears to be yet another reliable PCMCIA card based upon the Atheros Chipset. Even with the NetGear WG511T not being able to sharply outpace the D-Link AirPlus XtremeG DWL-G650, it did manage to have roughly a 1 to 5% stron...
80%
Brand Image Product code Product Stock Price from
NETGEAR WG311 54 Mbit/s NETGEAR WG311 54 Mbit/s
(show image)
WG311EE WG311 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WG311 54 Mbit/s NETGEAR WG311 54 Mbit/s
(show image)
WG311FS WG311 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WG511 54 Mbit/s NETGEAR WG511 54 Mbit/s
(show image)
WG511FS WG511 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WG121GE USB Wless 54 Mbit/s NETGEAR WG121GE USB Wless 54 Mbit/s
(show image)
WG121FS WG121GE USB Wless 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WGE101 Bridge 1xENet TCP-IP RJ45 54 Mbit/s NETGEAR WGE101 Bridge 1xENet TCP-IP RJ45 54 Mbit/s
(show image)
WGE101GE WGE101 Bridge 1xENet TCP-IP RJ45 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WG311 54 Mbit/s NETGEAR WG311 54 Mbit/s
(show image)
WG311GE WG311 0.00
(excl. VAT)
0 (incl. VAT)