location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WGR614 wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WGR614
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WGR614IS
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:36:21
The date of the most recent change of this product data-sheet in Icecat.
Wireless LAN features
Modulation
CCK, DBPSK, DQPSK, QPSK
Security
Firewall security
Dropped Packet Log, Security Event Log, E-mail Log
Stateful Packet Inspection (SPI)
Yes
DoS attack prevention
Yes
Packaging content
AC adapter included
Yes
Other features
Compatible operating systems
Windows 95, 98, Me, NT, 2000, XP, Mac OS, NetWare, UNIX, or Linux
Other features
Dimensions (WxDxH)
28 x 175 x 188 mm
I/O ports
4 ports 10/100 Mbps (auto-sensing) Ethernet, RJ-45
Supported data transfer rates
1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, &54 Mbps (auto-rate capable)
Networking features
10/100 Mbps (auto-sensing) Ethernet
Minimum system requirements
Broadband (cable, DSL) Internet service and modem with Ethernet connection. 2.4 GHz wireless adapter or Ethernet adapter and cable for each computer.
Maximum data transfer rate
0.054 Gbit/s
Frequency range
2.412 ~ 2.472 GHz (Europe ETSI)
Source Testseek summary Average rating
Reviews
Updated:
2011-08-03 05:41:13
Uk has collected 7 expert reviews for NETGEAR WGR614 wireless router and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
devhardware.com
Updated:
2011-08-03 05:41:13
Nowadays a lot of devices start to make their place in our homes, and establishing and coordinating the connections between them with just network cables is no longer enough. You need something more advanced—a network device that can also eliminate a f...
Bottom line It all comes goes down to some real-life tests. I tried the router with a 700MB file transfer from an MSI-EX700 laptop that has an 802.11n wireless connection. The transfer went smoothly at a speed of 2.75 MB/s on average.I’ve been using the router...
0%
phoronix.com
Updated:
2011-08-03 05:41:13
The NetGear SmartWizard web interface for configuring this router is quite simple and not as elegant as say the one found with the D-Link DGL-4300 Gigabit Router, but its sufficient and is very easy to work with even for a novice computer user. All of...
0%
rbmods.com
Updated:
2011-08-03 05:41:13
Amber LupalaGeeks Netgear Wireless 802.11g Router ReviewStill using one of those old-fashioned 802.11b wireless routers? While this format is probably the most common, its smaller bandwidth and transfer speeds are beginning to show their age, especial...
Good Good value, Small form factor and can be positioned in a variety of orientations, Easy to read LEDs, User, friendly software interface, Simple installation...
Bad None so far...
Bottom line The Netgear WGR614 Wireless 802.11g router, provided by Geeks.com, is a very easy to install product that has a great design. The router has a small form factor yet large LEDs displaying status. But more importantly, it is a breeze to install and maint...
0%
pcmag.com
Updated:
2011-08-03 05:41:13
The WGR614 router is an excellent performer worth a look if you want an entry-level 802.11g router. Specs: Device Type: Router, Wireless Specification: 802.11g...
80%