location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHAVER Series 3000 Wet and dry electric shaver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHAVER Series 3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wet and dry electric shaver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S3560/11
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103876700
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 20 May 2022
Product end of life date
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SHAVER Series 3000 Wet and dry electric shaver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rotation shaver Black, Red
  • - Number of shaver heads/blades: 3 Trimmer Wet & Dry
  • - Washable
  • - Lithium-Ion (Li-Ion) AC/Battery Operating time: 50 min Charging time: 1 h Fast charging
More>>>
Heads flex in 4 directions to easily shave every curve
Heads flex in 4 directions to easily shave every curve

Flex heads with 4 independent movements adjust to every curve of your face, giving you an easy shave even on the neck and jawline.

Rounded edges move smoothly over skin for a protective shave
Rounded edges move smoothly over skin for a protective shave

Get a comfortable shave, wet or dry. Our ComfortCut Blade System with rounded profile heads glide smoothly across your skin while protecting it from nicks and cuts.

Get a comfortable dry or refreshing wet shave with Aquatec
Get a comfortable dry or refreshing wet shave with Aquatec

Choose how you prefer to shave. With the Aquatec Wet & Dry seal, you can opt for a quick yet comfortable dry shave. Or you can shave wet – with gel or foam – even under the shower.

Perfect for trimming your sideburns and moustache
Perfect for trimming your sideburns and moustache

Complete your look by using the pop-up trimmer. Perfect for maintaining a moustache and trimming sideburns.

Consistent maximum power year after year
Consistent maximum power year after year

Shave for longer with every charge. Your shaver will keep going as strongly as ever for years, thanks to our powerful and efficient lithium-ion battery.

50 minutes of cordless shaving after a one-hour charge
50 minutes of cordless shaving after a one-hour charge

You'll have 50+ minutes of running time – that's about 17 shaves – on a one hour charge. This shaver only operates in cordless mode.

One touch open, for easy cleaning
One touch open, for easy cleaning

Simply pop the heads open and rinse thoroughly under the tap.

Cordless operation only
Cordless operation only

This shaver is designed to operate only in cordless mode. Always unplug it before shaving.

Features
Shaver system *
Rotation shaver
Trimmer *
Yes
Product colour *
Black, Red
Precision trimmer
Yes
Washable *
Yes
Waterproof
Yes
Wet & Dry
Yes
Contour following
Yes
Number of shaver heads/blades *
3
Shaving head replacement(s) model
SH30
Shaving head replacement(s) period
2 year(s)
Indication
Battery low indication
Yes
Replace shaving heads indicator
Yes
Power
Power source *
AC/Battery
Rechargeable
Yes
Battery technology
Lithium-Ion (Li-Ion)
Battery type
Built-in battery
Operating time
50 min
Charging time
1 h
Fast charging
Yes
Fast charging time
5 min
Power consumption (standby)
0.1 W
AC input voltage
100-240 V
Power consumption (max)
9 W
Cordless
Yes
Packaging content
Charger
Yes
Pouch
Yes
Protection cap
Yes
Battery
Rechargeable battery
Yes