location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SRV6KI uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRV6KI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRV6KI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304338017 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 354237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jan 2025 11:20:51
The date of the most recent change of this product data-sheet in Icecat.
Safety Data Sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Family Brochure (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC SRV6KI uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-conversion (Online)
  • - 6 kVA 6000 W
  • - 12 V 7 Ah
  • - Tower Black
More>>>
Features
UPS topology *
Double-conversion (Online)
Output power capacity *
6 kVA
Output power *
6000 W
Input operation voltage (min) *
110 V
Input operation voltage (max) *
300 V
Input frequency *
50/60 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Surge energy rating
600 J
Efficiency
94%
Crest factor
3:1
Emergency Power Off (EPO)
Yes
Socket circuit breaker
Yes
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
1
Serial interface
Yes
Serial interface type
RS-232
RS-232 ports
1
Battery
Battery capacity
7 Ah
Battery capacity
192 VAh
Battery voltage
12 V
Design
Form factor *
Tower
Product colour *
Black
Display type
LCD
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Packaging content
Cables included
Input power cable, Output power cable, RS-232, USB cable
Manual
Yes
Weight & dimensions
Width
190 mm
Depth
374 mm
Height
685 mm
Weight
5.4 kg
Packaging data
Warranty card
Yes
Software CD
Yes
Package width
291 mm
Package depth
495 mm
Package height
910 mm
Package weight
66 kg
Logistics data
Harmonized System (HS) code
85078000
Brand Image Product code Product Stock Price from
APC Dry Contact Card - Adapter zdalnego zarzdzania - RS-232 uninterruptible power supply (UPS) APC Dry Contact Card - Adapter zdalnego zarzdzania - RS-232 uninterruptible power supply (UPS)
(show image)
VGL9901I Dry Contact Card - Adapter zdalnego zarzdzania - RS-232 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Italia 1 distributor(s)
Portugal 1 distributor(s)