location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Accessibility Assistant

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Accessibility Assistant
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2MU47A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018626812 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 320985
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2025 18:55:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Features
Product colour
Black
Country of origin
Mexico
HP segment
Business, Enterprise
Weight & dimensions
Width
54 mm
Depth
98 mm
Height
16 mm
Weight
50 g
Packaging data
Quantity per pack
1 pc(s)
Package width
175 mm
Package depth
140 mm
Package height
60 mm
Package weight
310 g
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-15 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Operational conditions
Storage relative humidity (H-H)
10 - 80%
Technical details
Pallet weight (imperial)
210 kg (463 lbs)
Master (outer) case gross weight (imperial)
6.18 kg (13.6 lbs)
Layers per pallet
6 pc(s)
Pallet dimensions (W x D x H) (imperial)
1199.9 x 1000 x 1110 mm (47.2 x 39.4 x 43.7")
Pallet dimensions (W x D x H)
1200 x 1000 x 1110 mm
Master (outer) cases per pallet layer
5 pc(s)
General Product Safety Regulation (GPSR) URL
https://support.hp.com/gb-en/product/setup-user-guides/hp-accessibility-assistant-series/model/20945976?sku=2MU47A
Logistics data
Master (outer) case gross weight
6.18 g
Products per pallet
540 pc(s)
Pallet gross weight
210 g
Products per master (outer) case
18 pc(s)
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
Czech Republic 1 distributor(s)
France 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Australia 1 distributor(s)