location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TD-4100N label printer Direct thermal 300 x 300 DPI 110 mm/sec

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TD-4100N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TD-4100N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766677134 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 436189
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2025 06:35:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother TD-4100N label printer Direct thermal 300 x 300 DPI 110 mm/sec
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal
  • - 300 x 300 DPI
  • - Print speed: 110 mm/sec
  • - Built-in barcodes: Codabar (NW-7), EAN13, EAN8, Maxicode, Postnet, QR Code, UPC-A, UPC-E
  • - 2.43 kg
More>>>
Printing
Print technology *
Direct thermal
Maximum resolution *
300 x 300 DPI
Print speed *
110 mm/sec
Print speed
92 lpm
Vertical printing
Yes
Paper handling
Maximum label width
10.2 cm
Maximum label length
3 m
Maximum roll diameter
10.2 cm
Media thickness
0.076 - 0.153/0.178 mm
Ports & interfaces
PC connected
Yes
Standard interfaces
USB 2.0, Ethernet
Performance
Internal memory
2 MB
Built-in barcodes
Codabar (NW-7), EAN13, EAN8, Maxicode, Postnet, QR Code, UPC-A, UPC-E
Number of fonts
5
Tape cutting
Automatic
Number of styles
7
Design
Product colour *
Grey
Built-in display
No
Power
Power requirements
220-240VAC, 50/60 Hz, 1.8A
System requirements
Mac compatibility
No
Compatible operating systems
Windows XP/7, Windows Vista, Windows Server 2003/2008
Minimum storage drive space
70 MB
Minimum RAM
128 MB
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 35 °C
Weight & dimensions
Width
104 mm
Depth
253 mm
Height
310 mm
Weight
2.43 kg
Packaging data
Package dimensions (WxDxH)
360 x 229 x 248 mm
Package weight
2.9 kg
Packaging content
Bundled software
P-touch PT-Editor 5.0, Transfer Manager 2.1, Transfer Express, Library 2.1
Logistics data
Harmonized System (HS) code
84433210
Pallet gross height
17.3 cm
Pallet gross weight
183.6 kg
Master (outer) cases per pallet
18 pc(s)
Master (outer) cases per pallet layer
3 pc(s)
Layers per pallet
6 pc(s)
Products per pallet
54 pc(s)
Technical details
Pallet type
800 x 1200 mm
Other features
Label type
RD
Dimensions (WxDxH)
173 x 229 x 158 mm
Network ready
Yes
Country of origin
China
Spare part retention
5 year(s)
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 10:21:20
Uk has collected 2 expert reviews for Brother TD-4100N label printer Direct thermal 300 x 300 DPI 110 mm/sec and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
itreviews.com
Updated:
2015-09-10 10:21:20
The Brother TD-4100N label printer is almost identical to the Brother TD-4000 that I recently reviewed, except that it adds an Ethernet connector. As we’ve seen with other label printers, that makes a big difference in speed, with the TD-4100N coming in s...
Bottom line The Brother TD-4100N connects to a network so anyone in your office can print labels...
60%
pcmag.com
Updated:
2015-09-10 10:21:20
The Brother TD-4100N$335.33 at pcRUSH.com label printer is almost identical to the Brother TD-4000 $478.00 at Zorotools that I recently reviewed, except that it adds an Ethernet connector. As we've seen with other label printers, that makes a big differen...
Good Automatic cutter. Ethernet connector. Label widths up to 4 inches. Label program plus print driver for printing from other applications.
Bad Doesn't print FedEx labels or print labels from UPS Web site...
Bottom line The Brother TD-4100N offers an Ethernet port, an automatic cutter, and a choice of label sizes ranging from 2 by 1 inches to a continuous 4-inch wide roll...
70%
Brand Image Product code Product Stock Price from
Brother TD-4000 label printer Direct thermal 300 x 300 DPI 110 mm/sec Brother TD-4000 label printer Direct thermal 300 x 300 DPI 110 mm/sec
(show image)
TD-4000 TD-4000 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)
Magyarország 1 distributor(s)