location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet Ink Advantage 4645 Inkjet A4 4800 x 1200 DPI 8.8 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ink Advantage 4645
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E6G82B
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115007
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Oct 2022 08:25:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP DeskJet Ink Advantage 4645 Inkjet A4 4800 x 1200 DPI 8.8 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 8.8 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, HP Auto Wireless Connect, HP ePrint, Mopria Print Service
  • - USB port Wi-Fi
  • - Internal memory: 64 MB Built-in processor 360 MHz
  • - 6.22 kg
More>>>
Power through work and home tasks—for less[1]

Low cost, high expectations—quality printing for less, using Original HP ink cartridges.[1]
Quickly fax, scan, and copy multipage documents with the 35-page automatic document feeder.
Look more polished—borderless, lab-quality photos and laser-sharp documents make your projects stand out.
Print more for less[1] and avoid risky refills, using the world’s No. 1 printer brand.[3]

Easy mobile printing

Enable easy wireless printing from your smartphone, tablet, and notebook at work, home, or on the go.[2]
Walk up and print wirelessly—even without a wireless network.[6]
Manage your e-all-in-one from your smartphone or tablet, using the HP All-in-One Remote app.[4]
Set up with ease and wirelessly connect automatically.[7] No driver downloads needed when running Windows 8.

Conserve and recycle

Designed to conserve—save energy with this ENERGY STAR® qualified e-all-in-one.
Count on easy, free cartridge recycling through HP Planet Partners.[5]
Save time and paper with automatic two-sided printing.

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8.8 ppm
Print speed (colour, normal quality, A4/US Letter)
5.2 ppm
Print speed (black, draft quality, A4/US Letter)
21 ppm
Print speed (colour, draft quality, A4/US Letter)
17 ppm
Time to first page (black, normal)
19 s
Time to first page (colour, normal)
24 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
6 cpm
Copy speed (colour, normal quality, A4)
4 cpm
Copy speed (black, draft, A4)
6 cpm
Copy speed (colour, draft, A4)
4 cpm
Maximum number of copies
50 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Greyscale levels
256
TWAIN version
1.9
Fax
Faxing *
Colour faxing
Fax resolution (black)
1200 x 1200 DPI
Fax transmission speed
4 sec/page
Modem speed
33.6 Kbit/s
Fax memory
99 pages
Auto-redialing
Yes
Fax forwarding
Yes
Fax delayed sending
Yes
Distinctive ring
Yes
Features
Recommended duty cycle
150 - 600 pages per month
Maximum duty cycle *
3000 pages per month
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
30 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, C6, DL
Photo paper sizes (imperial)
4x6, 5x7, 8x10
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Supported network protocols (IPv4)
TCP/IP
Mobile printing technologies
Apple AirPrint, HP Auto Wireless Connect, HP ePrint, Mopria Print Service
Performance
Card reader integrated
No
Internal memory *
64 MB
Built-in processor
Yes
Processor frequency
360 MHz
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
5.08 cm (2")
Colour display
No
Power
Power consumption (max)
15 W
Power consumption (printing)
12.5 W
Power consumption (ready)
3.2 W
Power consumption (sleep)
0.7 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP ePrint
Yes
HP Auto-On/Auto-Off
Yes
HP Software provided
HP Printer Software, HP Update, HP Photo Creations
System requirements
Windows operating systems supported
Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
446 mm
Depth
332 mm
Height
189 mm
Weight
6.22 kg
Packaging data
Package width
491 mm
Package depth
225 mm
Package height
393 mm
Package weight
7.57 kg
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 22:21:19
Uk has collected 6 expert reviews for HP DeskJet Ink Advantage 4645 Inkjet A4 4800 x 1200 DPI 8.8 ppm Wi-Fi and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%