location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 6520 Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CX020C
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Photosmart 6520 Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 11 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, HP Auto Wireless Connect, HP ePrint, Mopria Print Service
  • - USB port Wi-Fi
  • - Internal memory: 128 MB
  • - 6.2 kg
More>>>
Express yourself and impress with ease.

Tap and swipe the 3.45-inch (8.7 cm) color touchscreen to easily print, copy, scan, and access Web content.[5]
Create lab-quality, fade-resistant photos[15] without borders, as well as archive-quality documents.[2]
Easy photo printing—keep paper loaded and ready, plus use convenient memory card slots to walk up and print.
Print lab-quality, fade-resistant photos,[15] using individual inks, and save with high-capacity cartridges.[3]

Print wirelessly[7] and stay connected—on the go.[1]

HP ePrint—now you can print from virtually anywhere.[1]
Easily print and share, using built-in wireless,[7] and connect quickly with HP Auto Wireless Connect.[8]
Download convenient, free apps from HP and partners to wirelessly print directly from a smartphone.[9]

Boost your printing possibilities.

FOR NA USE ONLY: Print photos and documents, make quick copies and scans, send faxes without a phone line,[16] and access apps.[5]
Scan photos and everyday documents to your email account,[13] and scan multiple files to a single document.
Automatically print and copy on both sides of a single page.

Easily save paper and energy.

Responsibly designed—this ENERGY STAR® qualified e-all-in-one is made of 20% postconsumer recycled plastics.
The HP Eco App installed on your touchscreen makes it easy to adjust key energy- and paper-saving settings.
Consume up to 50% less paper, using automatic two-sided printing and copying.
Get free cartridge recycling through HP Planet Partners.[12]

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 600 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
11 ppm
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Print speed (black, draft quality, A4/US Letter)
22 ppm
Print speed (colour, draft quality, A4/US Letter)
22 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
6.5 cpm
Copy speed (colour, normal quality, A4)
5.5 cpm
Maximum number of copies
50 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
E-mail, Memory card
Image formats supported
BMP, JPEG, PNG, TIFF
Document formats supported
PDF
Output colour depth
24 bit
Greyscale levels
256
TWAIN version
1.9
Fax
Faxing *
No
Features
Recommended duty cycle
100 - 300 pages per month
Maximum duty cycle *
1000 pages per month
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
Input & output capacity
Total input capacity *
80 sheets
Total output capacity *
20 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
Multi-purpose tray media types
Envelopes, Legal, Letter
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, DL
Photo paper sizes
10x15 cm
Photo paper sizes (imperial)
4x6, 5x7, 8x10
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP Auto Wireless Connect, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
128 MB
Memory slots
1
Card reader integrated
Yes
Internal memory *
128 MB
Compatible memory cards
MS Duo, SD
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
8.76 cm (3.45")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (printing)
18 W
Power consumption (standby)
4.8 W
Power consumption (sleep)
1.4 W
Power consumption (off)
0.11 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP ePrint
Yes
HP SureSupply
Yes
HP Software provided
HP Photo Creations
System requirements
Windows operating systems supported
Windows 7, Windows 7 Enterprise, Windows 7 Home Basic, Windows 7 Home Premium, Windows 7 Professional, Windows 7 Starter, Windows 7 Ultimate, Windows 8, Windows 8 Enterprise, Windows 8 Pro, Windows Vista, Windows Vista Business, Windows Vista Enterprise, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Ultimate, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
440 mm
Depth
552 mm
Height
160 mm
Weight
6.2 kg
Packaging data
Package height
468 mm
Package weight
7.77 kg
Packaging content
Cartridge(s) included
Yes
Cables included
USB
Drivers included
Yes
Manual
Yes
Warranty card
Yes
Other features
Software CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 23:37:18
Uk has collected 13 expert reviews for HP Photosmart 6520 Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
uk.hardware.info
Updated:
2019-12-01 23:37:18
There are many different all-in-one printers for home use on the market. We tested 11 of them, ranging from affordable entry-level models to expensive high-end ones. We also took a closer look at a couple of the more advanced printers we've tested in re...
0%
digitalversus.com
Updated:
2019-12-01 23:37:18
The HP Photosmart 6520 e-All-in-One is a three-in-one multifunction inkjet printer designed for consumers with non-professional photo and document printing needs. Like any self-respecting Photosmart e-All-in-One, the 6520 supports ePrint...
Good Intuitive, userfriendly, WiFi, Duplex, Capable of printing online content with or without a computer, Scan to email, Fast printing, Dual paper tray, Low power usage (less than 1 W on standby), Quiet...
Bad Print quality, Visible ink droplets, Paper tray has a capacity of only 80 sheets, B&W photos lack depth...
Bottom line The Photosmart 6520 e-All-in-One has almost the full gamut of features, including online connectivity. The user-friendliness, apps for simplified printing and low cost per page are just some of the things that make this a printer worth buying. However, th...
80%
computershopper.com
Updated:
2019-12-01 23:37:18
Call it IIS: Incremental Inkjet Syndrome. In mid-to-late 2012, HP started replacing its consumer-grade Photosmart line of all-in-one (AIO) printers with modestly upgraded models. The Photosmart 7510 e-All-in-One Printer , for example, has gained a few new...
Good Prints good-looking photos, Speedy for price, Easy to set up and use, Dedicated snapshot-paper tray...
Bad Unusually high CPPs, No Ethernet support, No ADF, No support for USB devices...
Bottom line This entry-level AIO inkjet prints nice photos, but its unusually high cost per page diminishes the overall value. Overall, though, it prints well, and it's fast for the price. Read More…...
60%
pcmag.com
Updated:
2019-12-01 23:37:18
Almost identical in most ways to the HP Photosmart 6510 e-All-in-One$225.88 at Amazon that it's in the process of replacing in HP's line, and one step up from the HP Photosmart 5520 e-All-in-One%displayPrice% at %seller% that I recently reviewed, the HP P...
Good Touch-screen control panel. Wi-Fi. Prints through the cloud. Duplex (two sided) printing.
Bad No Ethernet. Web-based features available only though a Wi-Fi connection to a network connected to the internet...
Bottom line The HP Photosmart 6520 e-All-in-One offers reasonably high-quality output along with Web-based features that are available only if you connect it to your network by Wi-Fi...
60%
techworld.com
Updated:
2019-12-01 23:37:18
The HP Photosmart 6520 e-All-in-One Printer is a midpriced ($150 as of 08/13/2012) consumer-level color inkjet multifunction printer with a good set of features for light-volume home or student use. If you're trying to decide between this model and it...
Bottom line Offering better-than-basic features and speed, the Photosmart 6520 e-All-in-One would be a reasonable choice for a home or student user who prints no more than a few dozen pages per week. For the same price, you can get more paper handling and a few o...
0%
pcworld.com_techhive.com
Updated:
2019-12-01 23:37:18
The HP Photosmart 6520 e-All-in-One Printer is a midpriced ($150 as of 08/13/2012) consumer-level color inkjet multifunction printer with a good set of features for light-volume home or student use. If you’re trying to decide between this model and its...
Good Good output quality, Automatic duplexing...
Bad No automatic document feeder, Picture-heavy, detail-light onscreen documentation...
Bottom line For a light-volume home or student user, this multifunction offers decent speed and features, and average-priced inks...
60%