location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CE820 KVM extender Transmitter & receiver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CE820
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE820 show
Show alternative article codes used in the online market place
Category: KVM Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50183
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CE820 KVM extender Transmitter & receiver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Transmitter & receiver
  • - Wired Maximum transfer distance: 150 m
  • - Maximum digital resolution: 4096 x 2160 pixels
  • - Material: Metal
  • - Transmitter video port type: HDMI Transmitter local keyboard/mouse port type: USB
  • - Receiver local video port type: HDMI Receiver local keyboard/mouse port type: USB
  • - Power consumption (transmitter) (max): 2.87 W Power consumption (receiver) (max): 5.37 W
  • - Black
More>>>
Features
Type *
Transmitter & receiver
Connectivity technology *
Wired
Maximum transfer distance
150 m
Cable types supported
Cat5e, Cat6, Cat6a
Rack mounting
Yes
Maximum digital resolution
4096 x 2160 pixels
Product colour
Black
Material
Metal
LED indicators
Link, Power, Video
Transmitter
Transmitter video port type
HDMI
Transmitter local video port
Yes
Transmitter local video port type
HDMI
Transmitter local keyboard/mouse port type
USB
RJ-45 ports quantity (transmitter)
1
Receiver
Receiver local video port type
HDMI
Receiver local keyboard/mouse port type
USB
Receiver
RJ-45 ports quantity (receiver)
1
Ports & interfaces
USB 2.0 ports quantity
4
Power
AC adapter output voltage
5 V
Power consumption (transmitter) (max)
2.87 W
Power consumption (receiver) (max)
5.37 W
Weight & dimensions
Transmitter width
18.2 cm
Transmitter depth
12.2 cm
Transmitter height
2.87 cm
Transmitter weight
630 g
Receiver width
18.2 cm
Receiver depth
12.2 cm
Receiver height
2.87 cm
Receiver weight
650 g
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
ATEN CE611 KVM extender Transmitter & receiver ATEN CE611 KVM extender Transmitter & receiver
(show image)
CE611 CE611 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CE920 KVM extender Transmitter & receiver ATEN CE920 KVM extender Transmitter & receiver
(show image)
CE920 CE920 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CE610A KVM extender Transmitter & receiver ATEN CE610A KVM extender Transmitter & receiver
(show image)
CE610A CE610A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN USB 2.0 DVI Single Link over 1 CAT Cable (100m) KVM Extender with Full USB2.0 support (up to 480Mbps) / HDBaseT2.0 ATEN USB 2.0 DVI Single Link over 1 CAT Cable (100m) KVM Extender with Full USB2.0 support (up to 480Mbps) / HDBaseT2.0
(show image)
CE620 USB 2.0 DVI Single Link over 1 CAT Cable (100m) KVM Extender with Full USB2.0 support (up to 480Mbps) / HDBaseT2.0 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)