location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Engage Convertible Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Engage Convertible Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14401-19 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991020304 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 195749
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2025 12:05:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Engage Convertible Headset
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Ear-hook Headset
  • - Wired USB connectivity Bluetooth
  • - Supraaural
  • - Microphone type: Boom
More>>>
Performance
Product type *
Headset
Wearing style *
Ear-hook
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black
Country of origin
China
Compatible products
Jabra Engage 65 Mono, Jabra Engage 75 Mono
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
Bluetooth
Yes
Headphones
Ear coupling *
Supraaural
Microphone
Microphone type *
Boom
Microphone noise-canceling
Yes
Packaging data
Package width
153 mm
Package depth
83 mm
Package height
10 mm
Package weight
40 g
Packaging content
Quantity
1
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
595 mm
Master (outer) case length
399 mm
Master (outer) case height
167 mm
Master (outer) case gross weight
5.77 kg
Products per master (outer) case
36 pc(s)
Brand Image Product code Product Stock Price from
Jabra Engage 65 Convertible Jabra Engage 65 Convertible
(show image)
9555-553-136 Jabra Engage 65 Convertible 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Engage 75 Convertible Jabra Engage 75 Convertible
(show image)
9555-583-117 Jabra Engage 75 Convertible 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Engage 65 Convertible Jabra Engage 65 Convertible
(show image)
9555-553-117 Jabra Engage 65 Convertible 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Engage 75 Convertible Jabra Engage 75 Convertible
(show image)
9555-583-125 Jabra Engage 75 Convertible 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Engage 65 Convertible Jabra Engage 65 Convertible
(show image)
9555-553-125 Jabra Engage 65 Convertible 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Engage 75 Convertible Jabra Engage 75 Convertible
(show image)
9555-583-111 Jabra Engage 75 Convertible 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Engage 65 Convertible Jabra Engage 65 Convertible
(show image)
9555-553-111 Jabra Engage 65 Convertible 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Switzerland 2 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)