location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Color 2605dn Printer Colour 600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet 2605dn Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7822A
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 397887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2023 10:39:55
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 21 Apr 2009
Product end of life date
success story (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Color 2605dn Printer Colour 600 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - 12 ppm
  • - Maximum duty cycle: 35000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 125 sheets
  • - Internal memory: 64 MB Built-in processor 300 MHz
More>>>
Printing
Print speed (colour, normal quality, A4/US Letter)
10 ppm
Print speed (black, draft quality, A4/US Letter)
12 ppm
Colour *
Yes
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Print speed (colour, draft quality, A4/US Letter)
10 ppm
Time to first page (black, normal)
20 s
Time to first page (colour, normal)
20 s
Economical printing
Yes
Features
Maximum duty cycle *
35000 pages per month
Number of print cartridges *
4
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Maximum input capacity
500 sheets
Maximum output capacity
125 sheets
Paper handling
Maximum print size
207 x 347 mm
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Labels, Plain paper, Transparencies
Duplex media weight
60 - 105 g/m²
Media types supported
Paper (bond, brochure, color, glossy, letterhead, photo, plain, preprinted, prepunched, recycled, rough), transparencies, labels, envelopes, cardstock
Media size (tray 1)
A4, A5, B5 (ISO, JIS), 76 x 127 to 216 x 356 mm
Media weight (tray 1)
60 - 176 g/m²
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP (IP Direct Mode, LPD, SLP, Bonjour, BOOTP/DHCP/AutoIP, WINS, SNMP v1, HTTP)
Performance
Internal memory *
64 MB
Maximum internal memory
320 MB
Built-in processor
Yes
Processor model
Freescale Coldfire V5e
Processor frequency
300 MHz
Power
Power consumption (printing) *
255 W
Power consumption (standby)
18 W
Power consumption (PowerSave)
1 W
Power consumption (off)
0.01 W
System requirements
Minimum system requirements for Macintosh
G3, 150 MB, CD-ROM, USB
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
0 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
407 x 453 x 415 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2250 mm
Weight
19.9 kg
Dimensions (WxDxH)
407 x 453 x 395 mm
Packaging data
Package weight
23.6 kg
Packaging content
Bundled software
Toolbox HP Photosmart Premier
Logistics data
Pallet gross weight
398.2 kg
Products per pallet
16 pc(s)
Other features
Print quality (black, draft quality)
600 DPI
Print quality (black, normal quality)
600 DPI
Non-operating relative humidity (non-condensing)
0 - 90%
Recommended operating temperature range (T-T)
20 - 27 °C
Mac compatibility
Yes
I/O ports
1x USB 1x RJ-45
Custom media sizes
(76 x 127) - (216 x 356) mm
Standard media sizes
A4, A5, B5 (ISO, JIS)
Memory upgrade
Yes
Print margin bottom (A4)
3.5 mm
Print margin left (A4)
3.5 mm
Print margin right (A4)
3.5 mm
Print margin top (A4)
3.5 mm
Typefaces
80
Media weights by paper path
Tray 1, 2: 60 to 176 g/m2 (up to 200 g/m2 with HP laser cover papers, up to 220 g/m2 with HP laser glossy photo papers); optional 250-sheet input tray: 60 to 163 g/m2
Other features
Recommended media weight
60 - 105 g/m²
Standard output capacity for envelopes
10 sheets
Minimum system requirements
CD-ROM
Envelope feeder
No
Printer management
Toolbox, HP Web JetAdmin, embedded Web server
Acoustic power emissions
6.1 B(A)
Acoustic pressure emissions
47 dB
Power requirements
110 - 240V; 60/60Hz
Print quality (colour, best quality)
600 DPI
Duplex print options
Auto (Standard)
Print speed (colour, full-page colour, normal quality, A4)
10 ppm
Print speed (colour, best quality, A4)
10 ppm
Print speed (black, best quality, A4)
12 ppm
Colour printing technology
Laser
Paper handling
Single-sheet priority feed slot, 250-sheet input tray, 125-sheet face-down output bin
Electromagnetic compatibility
CISPR 22:1993 +A1 +A2/EN 55022:1994 +A1 +A2 Class B, EN 61000-3-2:2000, EN 61000-3-3:1995+A1, EN 55024:1998+A1 +A2 FCC Title 47 CFR, Part 15 Class B (USA), ICES-003, Issue 4, (Canada), GB9254-1998, EMC Directive 89/336/EEC with CE
Standard input trays
2
Networking features
10/100Base-TX Ethernet/Fast Ethernet
Safety
IEC 60950-1, EN 60950-1 (EU), IEC 60825-1+A1+A2, UL/cUL Listed (US/Canada), GS License (Europe), EN 60825-1+A11+A2 Class 1, 21 CFR Ch. 1/SubCh. J (Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 73/23/EEC with CE
Downloadable software
HP Universal Print Driver Windows CD image Mac CD Image Web JetAdmin
Compatible operating systems
Windows 98SE/ME/2000/XP/2003 Mac OS X v 10.2 +
Product dimensions when open (LxWxD)
40.9 cm (16.1")
Size (imperial)
40.9 cm (16.1")
Print quality (black, best quality)
600 x 600 DPI
Standard output capacity for transparencies
50 sheets
Driver updates
http://www.hp.com/support/CLJ2605
Duplex supported media size
A4
Media handling
Sheetfed
Memory technology
Memory Enhancement technology (MEt)
Control panel
2-line, 16-character front panel display, 4 buttons (Cancel job, Left arrow, Right arrow, Select); 2 LEDs (Attention, Ready)
Maximum paper trays
3
Media size (tray 2)
A4, A5, B5 (ISO, JIS), 76 x 127 to 216 x 356 mm
Media type and capacity (tray 2)
Sheets: 250
Media weight (tray 2)
60 - 176 g/m²
Media weight (tray 3)
60 - 163 g/m²
Paper handling optional/input
250-sheet input tray
Paper handling standard/input
Single-sheet priority feed slot, 250-sheet input tray
Paper handling standard/output
125-sheet face-down output bin
Power consumption (active)
255 W
Security management description
Password-protected network embedded Web server
Upgrade type
Memory upgradeable to 320 MB; 250-sheet tray, only one additional tray may be added
Package dimensions (W x D x H)
597.9 x 523 x 497.8 mm (23.5 x 20.6 x 19.6")
Pallet dimensions (W x D x H) (imperial)
1198.9 x 1000.8 x 2250.4 mm (47.2 x 39.4 x 88.6")
Pallet weight (imperial)
397.3 kg (876 lbs)
Weight (imperial)
43.8 lb
Acoustic pressure emissions bystander (active, print, copy or scan)
47 dB(A)
Duplex binding
Yes
First page out (black&white, A4, ready)
20 s
First page out (black&white, letter, ready)
20 s
Media sizes supported (imperial)
Letter, legal, executive, envelopes (No 10, Monarch)
Operating altitude (imperial)
10000 ft
Package weight (imperial)
23.6 kg (52 lbs)
Print speed (black, best quality, letter)
Up to 12 ppm
Print speed (colour, best quality, letter)
Up to 10 ppm
Standard input capacity for envelopes
10 sheets
Acoustic power emissions (ready)
46 dB
Acoustic pressure emissions bystander (ready)
32 dB
Maximum input capacity (tray 1)
1 sheets
SureSupply connection type
Direct and Network
SureSupply supported
Yes
Recommended media weight (duplex, imperial)
16 to 28 lb
UNSPSC-code
43212105
Package dimensions (WxDxH)
598 x 523 x 498 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 01:21:08
Uk has collected 13 expert reviews for HP LaserJet Color 2605dn Printer Colour 600 x 600 DPI and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
pcauthority.com.au
Updated:
2013-05-18 01:21:08
Beautiful double-sided prints, but it takes its time When we first reviewed the HP Color LaserJet 2605dn back in 2006, we were impressed to find double-sided printing for the price. Today, we’re still impressed: in this category, no other printe...
67%
techradar.com
Updated:
2013-05-18 01:21:08
The HP Color LaserJet 2605dn may seem a little expensive, but its got the specifications to back it up. A 600x600dpi print engine lies underneath the bonnet of this solid, attractive machine, and both duplex printing and Ethernet are supplied as stand...
Good Great Specification, Good Looking, Well Made, Excellent Prints, Quiet...
Bad Miserly RAM Configuration...
Bottom line The HP Color LaserJet 2605dn may seem a little expensive, but its got the specifications to back it up. A 600x600dpi print engine lies underneath the bonnet of this solid, attractive machine, and both duplex printing and Ethernet are supplied as stand...
90%
itreviews.com
Updated:
2013-05-18 01:21:08
outstandingly good colour laser printer: Im in love! Shes curvaceous, shes colourful and shes the surprisingly affordable HP Color LaserJet 2605. Forget big and bulky; colour lasers have really moved on in the last couple of years. Even with this reviewer...
0%
expertreviews.co.uk
Updated:
2013-05-18 01:21:08
HPs been busy. The new HP Color Laserjet 2605dn is another of the new breed of colour laser printer thats pushing the boundaries of affordability. This model provides PostScript 3 colour laser output at 600 x 600 lines per inch to networked Macs and...
60%
macworld.co.uk
Updated:
2015-06-25 06:14:09
For instance, the 2605dtn sports PostScript 3 emulation, a second 250-sheet paper tray, Ethernet connectivity, built-in automatic duplexing capabilities, and a built-in memory card reader. Even though its print quality isn’t the best we’ve see...
Good Built-in automatic duplexing, generous paper capacity, PostScript 3 emulation, network-ready, four camera card slots...
Bad Middling print speeds, photographic prints had some minor flaws...
Bottom line While the HP 2605dtn may not be the fastest colour laser printer, its print quality, expanded paper handling options, built-in duplexing capabilities, networking, and low price make for quite a bargain...
80%
goodgearguide.com.au
Updated:
2015-06-25 06:14:09
The 2605dtn prints a little slowly, but the quality is excellent and we like its features. Its also very easy to maintain, so if youre looking for a decent colour laser for the office, this one is well worth checking out.
Good Easy to install toner cartridges, decent quality.
Bad Prints slowly. The Final Word The 2605dtn prints a little slowly, but the quality is excellent and we like its features. Its also very easy to maintain, so if youre looking for a decent colour laser for the office, this one is well worth checking out.
Bottom line The 2605dtn prints a little slowly, but the quality is excellent and we like its features. Its also very easy to maintain, so if youre looking for a decent colour laser for the office, this one is well worth checking out.
70%
v3.co.uk
Updated:
2013-05-18 01:21:08
Affordable, small and fast printer that is ideal for small businesses...
100%
maclife.com
Updated:
2015-06-25 06:14:09
Ready to take your memory cards. At $699.99, the Color LaserJet 2605dtn certainly is priced right for a SOHO color laser printer. You make a sacrifice with speed - its color and monochrome print speeds are nowhere near blazing. But the 2605dtn offer...
Good Good price. Handy memory-card slots. Comes with PostScript 3 emulation.
Bad Vague instructions for automatic duplex printing. Replacement toner cartridges are pricey. Small LCD.
Bottom line The 2605dtn is a complete package for the price. Save some cash for the toner, though...
80%
macworld.com
Updated:
2015-06-25 06:14:09
SummaryPros: Built-in automatic duplexing; generous paper capacity; PostScript 3 emulation; network-ready; four camera card slots. Cons: Middling print speeds; photographic prints had some minor flaws. Price as rated: $700 Best Current Price: $469.28 (...
Good Built-in automatic duplexing; generous paper capacity; PostScript 3 emulation; network-ready; four camera card slots.
Bad Middling print speeds; photographic prints had some minor flaws.
Bottom line While the HP 2605dtn may not be the fastest color laser printer we’ve tested, its print quality, expanded paper handling options, built-in duplexing capabilities, networking, and low price make for quite a bargain.
80%
pcmag.com
Updated:
2015-06-25 06:14:09
With the HP Color LaserJet 2605dtn ($699.99 direct), HP is betting that a substantial number of people care more about output quality and features than about print speed. The output is nothing short of impressive. In addition, features include a netw...
Good Impressive output quality. Built-in duplexer. Network connection. Prints directly from memory cards.
Bad Slow. Real slow.
Bottom line The HP Color LaserJet 2605dtn delivers high-quality output and excellent paper handling, but youd better not be in a hurry to print...
60%