location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-3200 multifunction printer Laser A4 1200 x 1200 DPI 17 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-3200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-3200 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808993728909
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 426130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 10:43:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SCX-3200 multifunction printer Laser A4 1200 x 1200 DPI 17 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 17 ppm
  • - Mono copying Colour scanning
  • - USB port
  • - Internal memory: 32 MB 375 MHz
  • - 7.4 kg
More>>>
Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
17 ppm
Time to first page (black, normal)
8.5 s
Economical printing
Yes
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
16 cpm
Copy speed (black, normal, US Letter)
17 cpm
Time to first copy (black, normal)
10 s
Maximum number of copies
99 copies
PC free copying
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
4800 x 4800 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
File, Image
Input colour depth
30 bit
Output colour depth
24 bit
Scan drivers
TWAIN
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
5000 pages per month
Digital sender
No
Number of print cartridges *
1
Page description languages
PCL 5e, SPL
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Bond paper, Card stock, Coated paper, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, DL
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Internal memory *
32 MB
Processor frequency
375 MHz
Sound pressure level (printing)
49 dB
Sound pressure level (copying)
49 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LED
Display number of characters
2
Power
Power consumption (average operating)
270 W
Power consumption (PowerSave)
4 W
Power consumption (standby)
36 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Weight
7.4 kg
Other features
Dimensions (WxDxH)
388 x 299 x 234 mm
Compatible operating systems
Windows 2000, XP, Vista, 7, 2003 Server, 2008 Server Mac OS X 10.3 - 10.6 Linux OS
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Scan
Colour scanning
Yes
Connectivity technology
Wired
Resizing
Yes
Scanner integrated
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-08 07:14:47
Uk has collected 4 expert reviews for Samsung SCX-3200 multifunction printer Laser A4 1200 x 1200 DPI 17 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%