location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TL-WN822N WLAN 300 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TL-WN822N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-WN822N V5
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0845973050542 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 565497
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2023 13:11:57
The date of the most recent change of this product data-sheet in Icecat.
TP-Link TL-WN822N V5 user manual (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link TL-WN822N WLAN 300 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - Mini-USB 2.0 WLAN
  • - 300 Mbit/s
  • - Wi-Fi Single-band (2.4 GHz)
More>>>
Ports & interfaces
Connectivity technology *
Wireless
Host interface *
Mini-USB
Interface *
WLAN
USB ports quantity
1
USB version
2.0
Network
Maximum data transfer rate *
300 Mbit/s
Networking standards *
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Wi-Fi
Yes
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.4 - 2.4835 GHz
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
WLAN data transfer rates supported
11, 54, 300 Mbit/s
Modulation
16-QAM, 64-QAM, CCK, DBPSK, DQPSK, OFDM
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA2-PSK
Design
Product colour
White
Internal *
No
Antenna
Yes
Antenna design
External
Antenna type
2x Omni
Antenna direction type
Omni-directional
Antenna gain level (max)
3 dBi
Receiver sensitivity
270M: -68dBm@10% PER 130M: -68dBm@10% PER 108M: -68dBm@10% PER 54M: -68dBm@10% PER 11M: -85dBm@8% PER 6M: -88dBm@10% PER 1M: -90dBm@8% PER
Certification
CE, FCC, RoHS
System requirements
Compatible operating systems
Windows 2000 / XP / Vista / 7
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows XP
System requirements
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
90 mm
Depth
68 mm
Height
16.8 mm
Packaging data
Package width
200 mm
Package depth
150 mm
Package height
39 mm
Package weight
210 g
Packaging content
Cables included
USB
Resource CD
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
85176990
Other features
Gain
3 dBi
Compliance industry standards
IEEE 802.11b/g/n
Dimensions (WxDxH)
90 x 68 x 16.8 mm
Dimensions (W x D x H) (imperial)
88.9 x 68.6 x 17.8 mm (3.5 x 2.7 x 0.7")
Cable length
1.5 m
Operating temperature (T-T)
32 - 104 °F
Source Testseek summary Average rating
Reviews
Updated:
2012-04-01 03:28:45
Uk has collected 7 expert reviews for TP-Link TL-WN822N WLAN 300 Mbit/s and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
dreamwarecomputers.com
Updated:
2012-04-01 03:28:44
Wireless USB adapters are becoming a dime a dozen. Most networking companies have at least a handful of models, and the ability to OEM adapters from overseas in such abundance also means that a lot of non-networking companies can be found with a few un...
Good Affordable price for a high gain adapter, Excellent performance, Easy to setup and install, Still plenty small enough to travel with, High gain antennas ensure great signal strength...
Bad Would be nice to see the USB plug on the rear...
0%
Brand Image Product code Product Stock Price from
TP-Link 150Mbps Wireless N PCI Express Adapter Internal WLAN 150 Mbit/s TP-Link 150Mbps Wireless N PCI Express Adapter Internal WLAN 150 Mbit/s
(show image)
TL-WN781N 150Mbps Wireless N PCI Express Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 54Mbps eXtended Range™ Wireless PCI Adapter Internal 54 Mbit/s TP-Link 54Mbps eXtended Range™ Wireless PCI Adapter Internal 54 Mbit/s
(show image)
TL-WN551G 54Mbps eXtended Range™ Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 54Mbps Wireless CardBus Adapter 54 Mbit/s TP-Link 54Mbps Wireless CardBus Adapter 54 Mbit/s
(show image)
TL-WN310G 54Mbps Wireless CardBus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)