location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MP772 ST 2500 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP772 ST
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.J0T77.Q3E show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:21:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ MP772 ST 2500 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 2500 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 3500:1
  • - Screen size compatibility: -, 40"/300"
  • - Built-in speaker(s) 5 W
  • - 295 W
More>>>
Projector
Screen size compatibility *
-, 40"/300"
Projector brightness *
2500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
3500:1
Horizontal scan range
31 - 93 kHz
Vertical scan range
48 - 86 Hz
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp power
210 W
Lens system
Focal length range
0 - 6.9 mm
Video
Analog signal format system *
NTSC, PAL, SECAM
Ports & interfaces
S-Video inputs quantity
1
Audio (L/R) in *
1
Headphone outputs
1
VGA (D-Sub) ports quantity *
1
Ports & interfaces
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
Network
Ethernet LAN *
No
Wi-Fi *
No
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
5 W
Number of built-in speakers
2
Power
Power consumption (typical) *
295 W
Power consumption (standby) *
1 W
Weight & dimensions
Weight *
3.5 kg
Packaging content
Remote control included *
Yes
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
290 x 278.6 x 94 mm
Resolution
1280 x 1024 pixels
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 02:16:33
Uk has collected 2 expert reviews for BenQ MP772 ST 2500 ANSI lumens DLP XGA (1024x768) and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
projectorreviews.com
Updated:
2011-08-14 02:16:32
The BenQ MP772 ST is a short throw XGA (1024x768) DLP projector that is a natural for use in a small conference room or classroom, particularly where interactive use with a whiteboard is desired. The MP772 is able to project a 74” diagonal image...
Bottom line We found the BenQ MP772ST to be a solid performer, providing a sharp image across the screen while also easily achieving its rated lumen output (see the Performance section for details).  Picture quality and color depth were adequate in most modes and rea...
0%
projectorcentral.com
Updated:
2011-08-14 02:16:33
The BenQ MP772ST is bright, short-throw projector aimed at the classroom market, but it is well-suited for small- and medium-size business conference rooms as well...
Bottom line At $899 list and $749 for education, the BenQ MP772ST packs a pretty good punch. It's bright, versatile, and especially effective when you want to have your projector close to the screen. Its audio output is robust, and its on-screen menus and remote...
83%