More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim USB DVB-T Basic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F7125-L3
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
122569
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
TV tuner
Internal
*

TV tuner type
*
DVB-T
Remote control included
*

File formats
Video formats supported
H.264
Ports & interfaces
Interface type
*
USB
Features
Product colour
*
Black
LED indicators

Electronic Programme Guide (EPG)

Timeshift

Power
USB powered

Weight & dimensions
Weight
18 g
System requirements
Minimum RAM
256 MB
Minimum storage drive space
200 MB
Minimum processor
Intel Pentium 4 2.4GHz, AMD Athlon XP2400+
Packaging content
Manual

Other features
Dimensions (WxDxH)
78 x 18 x 12 mm
Minimum system requirements
USB 2.0
VGA Card + DirectX 9.0c
Compatible operating systems
Microsoft Windows XP Home, Vista, 7.
Cable length
1 m
FM radio
