location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Mini 5102 Intel Atom® Netbook 25.6 cm (10.1") 2 GB DDR2-SDRAM 250 GB Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mini
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini 5102
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WK314EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78847
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 05:37:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Mini 5102 Intel Atom® Netbook 25.6 cm (10.1") 2 GB DDR2-SDRAM 250 GB Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Black
  • - Intel Atom® 1.66 GHz
  • - 25.6 cm (10.1") 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR2-SDRAM 800 MHz
  • - 250 GB
  • - Ethernet LAN 1000 Mbit/s Bluetooth 2.1+EDR 3G
  • - Lithium-Ion (Li-Ion) 10 h
  • - Windows 7 Professional
More>>>
Design
Product type *
Netbook
Product colour *
Black
Country of origin
China
Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor frequency *
1.66 GHz
Processor front side bus
667 MHz
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
800 MHz
Memory slots
1x SO-DIMM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
250 GB
HDD capacity
250 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
2 MP
Network
Mobile network generation
3G
Wi-Fi
Yes
Mobile network connection *
Yes
Ethernet LAN
Yes
Network
Ethernet LAN data rates
1000 Mbit/s
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Performance
GPS (satellite)
No
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Software
Operating system installed *
Windows 7 Professional
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
10 h
Power
DC-in jack
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
262 mm
Depth
180 mm
Height (front)
2.49 cm
Weight *
1.2 kg
Other features
Wireless technology
IEEE 802.11b/g/n
Display
TFT
Graphics card
GMA 3150
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 12:21:09
Uk has collected 39 expert reviews for HP Mini 5102 Intel Atom® Netbook 25.6 cm (10.1") 2 GB DDR2-SDRAM 250 GB Windows 7 Professional Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
itreviews.com
Updated:
2011-08-17 12:21:08
Without the touchscreen element the HP Mini 5102 doesn't have anything about it that makes it stand out from the netbook crowd. The high resolution screen of our review sample isn't available from HP online as we write, so even that is not a draw. You...
0%
techadvisor.co.uk
Updated:
2011-08-17 12:21:08
Product Code: VQ672EA#ABU The HP Mini 5102 is the latest in HP's line of business-optimized netbooks, featuring a ruggedised metal chassis and design elements tailored for the office road warrior. It does a great job of offering features that busine...
Bottom line The design and feature set of the HP Mini 5102 is quite good, especially for the business audience it targets. The keyboard and touchpad are an improvement over the consumer-focused HP Minis, and scores of options are available. Unfortunately, this al...
70%
smarthouse.com.au
Updated:
2011-11-04 17:41:17
The 5102 is available in three colours (Black, Red, and Blue) and sports a brushed aluminium lid. It is well-constructed and can probably withstand accidental bumps. Like any other netbook, the 5102 has a small profile (262 x 180 x 24.8 mm) and does no...
Good Solid build; Good specifications; Long battery life; Touchscreen; Responsive keyboard; Good audio...
Bad Small touchpad; No stylus; Initial setup takes a long time...
80%
goodgearguide.com.au
Updated:
2011-11-04 17:41:18
The HP Mini 5102 is a netbook designed with business users in mind. It has an anodised aluminium lid and its sturdy design places it a rung above most other netbooks on the market. It also looks good and, contrary to popular belief, business users apparently do appreciate a bit of flair — so HP has introduced the Mini 5102 not only in black, but also in red and blue. The HP Mini 5102 and the HP Mini 5101Physically, the Mini 5102 looks exactly like the HP Mini 5101, which isn’t a bad thing —...
Good Excellent battery life, large hard drive, 1366x768 screen resolution, 2GB RAM, 802.11 draft-n Wi-Fi, Gigabit Ethernet, 7200rpm hard drive...
Bad Slower performance than HP Mini 5101, very long setup procedure, too much preinstalled software, no Sleep-and-Charge style ports, touchpad buttons are awful...
Bottom line HP's Mini 5102 is practically the same as the Mini 5101, but it has much better battery life. You can practically get a whole day of use out of its 6-cell battery (as long as you close the lid when you aren't actively using it) and the large hard drive me...
90%
Zdnet.com.au
Updated:
2011-11-04 17:41:18
As the sequel to one of our favourite all-round netbooks, the HP Mini 5102 has some pretty big shoes to fill. It wasn't HP's choice in components that we liked about its business line 10-inch system — after all, most 2009 netbooks shared a very uni...
Bottom line HP's sturdy and stylish Mini 5102 is a slight upgrade to one of our favourite netbooks, but we had hoped for a little more fresh thinking for 2010.
80%
tlbhd.com
Updated:
2013-02-20 03:31:19
From the beginning, i have to say this is a more sober netbook from HP, from their business class. So, unlike other colored, glossy and joyful looking mini laptops on the market, the Mini 5102 offers a classy look. But boy, is it good! Hardware...
Bottom line All in one, there's not much you won't like on this mini laptop. It's light and portable, pretty powerful and battery is one of the most long lasting on the market. However, in this config, price goes above the $500 margin. Add and extended battery, a m...
0%
maximumpc.com
Updated:
2011-08-17 12:21:07
It's business time Is “business netbook” a misnomer? Aren’t business notebooks supposed to be both portable and powerful, while emitting a confident and businesslike aura? Can a netbook ever be enough for a business user? HP is one of the few companies...
Good Great looks and solid construction; good keyboard; 7,200rpm HDD standard; lots of optional upgrades.
Bad Fingerprintprone; can get extremely expensive; weird functionkey switching; can't compete with CULV ultrathins.
80%
electronista.com
Updated:
2011-08-17 12:21:07
The HP Mini 5102 is one of those rare netbooks designed for the mobile pro and educational markets at the same time; it's meant for those who don't simply see the netbook as a throwaway extra PC. At $415, even still has an attractive price point, but d...
Good Good build quality, slick design, Full Corel office app suite, Sharp webcam, Quickboot web, calendar, contact options...
Bad Still slow despite the price premium, Counterintuitive function key shortcuts, Poor builtin microphone.
Bottom line We really like netbook from an ergonomic standpoint. The build quality is great, and the screen is beautiful. Apart from needing to pick the HD screen from the outset, it's a definite step up from conventional netbooks if fit and finish are important c...
70%
infoworld.com
Updated:
2011-08-17 12:21:08
The design and feature set of the HP Mini 5102 is quite good, especially for the business audience it targets. The keyboard and touchpad are an improvement over the consumer-focused HP Minis, and scores of options are available. Unfortunately, this all comes at a price. All but the barest configurations...
70%
anandtech.com
Updated:
2011-08-17 12:21:08
Netbooks are an interesting category of mobile device; some people love them and others loathe them. We definitely wouldn’t want to be stuck with a netbook as our primary computing device, and probably not even our primary laptop. HP actually understa...
0%
gadling.com
Updated:
2011-08-17 12:21:08
Last year, we reviewed the HP Mini 5101 - what I then considered to be one of the best netbook options on the market. Earlier this year, HP refreshed their lineup, and the 5101 became the 5102. Not that much has changed on the new version, but it is en...
0%
Geek.com
Updated:
2011-08-17 12:21:08
HP’s Mini 5102 is the company’s current business netbook. It’s a slight refresh of the Mini 5101 that we reviewed last year. In addition to the new Intel Pine Trail processor the 5102 got a number of interesting upgrade options, including a fold-out ha...
0%
technogog.com
Updated:
2011-08-17 12:21:08
A couple weeks ago I reviewed the HP ProBook, and found it wasn’t a bad piece of tech overall with a couple flaws. Today I’ve got what might be considered the little brother to that laptop, in fact it looks the same except only smaller.Today for revie...
0%
engadget.com
Updated:
2011-08-17 12:21:08
There are netbooks and then there's the HP Mini 5102. Or at least that's always been our impression of the 10-inch business and education targeted laptop, since it isn't every day that you see what's supposed to be a secondary system with a 7,200rpm hard...
Good Extremely solid, aluminum buildComfortable, chiclet keyboardSolid battery life...
Bad More expensive than competitionUnnecessary touchscreen Lots of preloaded programs...
Bottom line Like we said from the start, the Mini 5102 falls into its own netbook class. We love a lot of things about this business and education aimed laptop, but not enough to spend $668 on the configuration we were given. Heck, at that price we'd pick up an entry...
0%
hardwaregeeks.com
Updated:
2011-08-17 12:21:08
I am a huge fan of netbooks especially the HP 5100 series. I just love the elegant look they have and I was happy to see HP kept that elegant look with the 5102. But the Mini 5102 is unique; it’s unique because it has a nice touchscreen, giving you a...
0%
liliputing.com
Updated:
2011-08-17 12:21:08
Most netbooks are designed to be cheap and portable above all else. As such, most netbooks are made of cheap and have inexpensive and often tiny keyboards that aren’t really designed to stand up to a lot of wear and tear. And then there’s HP’s line of...
Bottom line There are a lot of things to like about the HP Mini 5102. It’s attractive, durable, has an excellent keyboard, and premium features including a faster hard drive and HP’s DriveGuard technology to help protect it. But the mini-laptop is also much more e...
0%
techworld.com
Updated:
2011-08-17 12:21:08
It does a great job of offering features that business users care about, but they come at a considerable price. The configuration of HP Mini 5102 we tested, with a touchscreen, 2GB of RAM, an Atom N450 CPU, and an extended six-cell battery, clocks in...
Bottom line The design and feature set of the HP Mini 5102 is quite good, especially for the business audience it targets. The keyboard and touchpad are an improvement over the consumer-focused HP Minis, and scores of options are available. Unfortunately, this al...
0%
pcworld.com_techhive.com
Updated:
2011-08-17 12:21:08
The Mini 5102 is the latest in HP's line of business-optimized netbooks, featuring a ruggedized metal chassis and design elements tailored for the office road warrior. It does a great job of offering features that business users care about, but they co...
Good Lots of options, including touchscreen display, Good keyboard and touchpad...
Bad Expensive for a netbook, Limited resolution...
Bottom line The design of the HP Mini 5102 is great for business users, but the high price doesn't buy you extra performance...
70%
hardwarecentral.com
Updated:
2011-08-17 12:21:08
Are you a sophisticated business professional? An executive whose briefcase holds only the finest gear available? Congratulations. You're part of an elite audience, one of two target markets for 's flagship netbook, the Mini 5102. The other? Who else...
80%
laptopz.com
Updated:
2011-08-17 12:21:08
HP Mini 5102 was released in Jan.8, Beijing. With the advantages of high configuration, long battery life, convenient security software, fast hard drive and boot time, HP Mini 5102 becomes the super star in the laptop market. If you are interested in t...
0%
notebookreview.com
Updated:
2011-08-17 12:21:08
HP Mini 5102 Review Article ContentsHP Mini 5102 Review If you're looking for a netbook with great battery life and good durability then the new HP Mini 5102 might be exactly what you need. You can even configure this netbook with a touchscreen for a...
0%
onlinenotebook.com
Updated:
2011-08-17 12:21:08
HP Mini 5102 is a business class Netbook, it is powered by Intel Atom N450 / 1.66 GHz which has data bus speed of 667 MHz, chipset type is Intel 10NM Express. It has L2 cache of 512 KB, the netbook comes with 1 GB DDRII SD RAM. Connection interfaces i...
Good Attractive looks, non glossy lid, new Intel Atom processor...
Bad Touch pad is glossy, some basic upgrades will easily drive the price up...
Bottom line HP Mini 5102 is a very sturdy and stylish Netbook. It is great for working on office documents, e-mail and Web surfing...
0%
Laptopmag.com
Updated:
2011-08-17 12:21:08
A smart option for road warriors and students, the HP Mini 5102 (starting at $399; $424 as configured) is more durable and secure than the typical netbook, and won’t need to see an outlet until the end of your work or school day. Like its predecessor...
Good Very long battery life, Three color options, Comfortable, spill-resistant keyboard, Fast hard drive and boot time, Very good speakers, Convenient security software...
Bad Pricier than other netbooks, Fan is a bit loud...
Bottom line More than 10 hours of battery life and a comfortable, durable design make this netbook one of the best money can buy.
80%
pcmag.com
Updated:
2011-08-17 12:21:08
The HP Mini 2140 started out as a very desirable business netbook, and it just kept getting better from there. A product of two years' worth of improvements, the HP Mini 5102 is a masterfully engineered netbook that small business users, government...
Good Metallic lid is still pretty. Fast hard drives. Blue and Red configurations. Carrying handle option. Almost 11 hours of battery life. Typing and navigating combo has few equals. Environmentally friendly.
Bad 66Wh (6-cell) battery is a costly add-on. Some degradation in speed tests. "Extras" are pricey.
Bottom line The HP Mini 5102 netbook is one of the best in its class, and features such as a touch screen, a carrying handle, and an optional 11-hour battery are now part of its impressive arsenal...
80%
computershopper.com
Updated:
2011-08-17 12:21:09
At first glance, the HP Mini 5102 netbook looks just like its Mini 5101 predecessor: It shares the same roomy keyboard, aluminum-and-magnesium alloy chassis, bright 10.1-inch screen, and businesslike design as that Editors’ Choice-winning...
Good Excellent battery life with the optional six-cell battery; solid build quality; large keyboard; loud volume; highly configurable; office suite included...
Bad Advanced configuration options can drive the price into notebook territory...
Bottom line The HP Mini 5102 offers even better battery life than the already impressive Mini 5101 without sacrificing performance or adding much to the price...
92%
toptenreviews.com
Updated:
2011-10-09 02:01:45
Marketed towards business men and students of all ages, the HP Mini 5102 is one of the best 10-inch netbooks on the market. Compared to other models, this HP mini has many similarities such as the Intel Atom processor N450, 1GB of memory and the Window...
Good A touchscreen display and fullsized keyboard create a different way to interact on a netbook...
Bad The small touchpad makes navigation using the keyboard difficult.
Bottom line The spill-resistant keyboard and metal exterior make this netbook a good choice if prone to accidents...
88%
computerworld.com
Updated:
2014-05-08 01:36:55
Despite the emergence of trendy new devices like Apple's iPad, netbooks will continue to be one of the fastest-growing notebook segments, according to market research firm DisplaySearch. In a December 2009 report, the company predicted that sales of wh...
Bottom line How we tested Performance test results More reviews Latest CW reviews Read more about Mobile and Wireless in Computerworld's Mobile and Wireless Topic Center. Prev page 1 2 3 4 5 6...
0%