location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra PRO 9465 Headset Wired & Wireless Head-band Office/Call center Micro-USB Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRO 9465
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9465-29-804-101 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991012675
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2025 12:06:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra PRO 9465 Headset Wired & Wireless Head-band Office/Call center Micro-USB Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wired & Wireless USB connectivity Bluetooth 2.1+EDR 135 m
  • - Supraaural 150 - 6800 Hz 32 Ω 97 dB
  • - Microphone type: Boom -34 dB
More>>>
Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
DECT connectable
Yes
Ports & interfaces
Connectivity technology *
Wired & Wireless
USB connectivity
Yes
USB connector
Micro-USB
Bluetooth
Yes
Bluetooth version
2.1+EDR
Wireless range
135 m
Headphones
Ear coupling *
Supraaural
Headphone frequency
150 - 6800 Hz
Impedance
32 Ω
Headphone sensitivity
97 dB
Microphone
Microphone type *
Boom
Microphone frequency
150 - 6800 Hz
Microphone sensitivity
-34 dB
Microphone direction type
Unidirectional
Microphone noise-canceling
Yes
Microphone mute
Yes
Base station
Base station dimensions (W x D x H)
94 x 160 x 82 mm
Base station weight
197 g
Battery
Rechargeable battery
Yes
Talk time
10 h
Battery recharge time
2 h
Battery voltage
7.5 V
Standby time
38 h
Charging time
2 h
Weight & dimensions
Width
165 mm
Depth
165 mm
Height
35 mm
Weight
70 g
Packaging data
Package width
189 mm
Package depth
232 mm
Package height
87 mm
Package type
Box
Packaging content
Charger
Yes
Quick start guide
Yes
Cables included
USB
Other features
RJ-9 connector
Yes
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:19:21
Uk has collected 1 expert review for Jabra PRO 9465 Headset Wired & Wireless Head-band Office/Call center Micro-USB Bluetooth Black and the rating is 84 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
84%
Brand Image Product code Product Stock Price from
Jabra Pro 9450 MIDI Jabra Pro 9450 MIDI
(show image)
14401-07 Jabra Pro 9450 MIDI 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Pro 9470 MIDI Jabra Pro 9470 MIDI
(show image)
14401-01 Jabra Pro 9470 MIDI 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Pro 9450/60 Flex mono Jabra Pro 9450/60 Flex mono
(show image)
14401-05 Jabra Pro 9450/60 Flex mono 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Pro9460/65 Flex Duo Jabra Pro9460/65 Flex Duo
(show image)
14401-03 Jabra Pro9460/65 Flex Duo 0.00
(excl. VAT)
0 (incl. VAT)
Jabra A Headband Jabra A Headband
(show image)
14121-25 Jabra A Headband 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 MS USB Jabra BIZ 2400 MS USB
(show image)
2499-823-104 Jabra BIZ 2400 MS USB 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 Duo Jabra BIZ 2400 Duo
(show image)
2409-700-104 Jabra BIZ 2400 Duo 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 Mono, 3-in-1 Jabra BIZ 2400 Mono, 3-in-1
(show image)
2406-820-104 Jabra BIZ 2400 Mono, 3-in-1 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Mono, SoundTube, Narrow Band Jabra GN2000 Mono, SoundTube, Narrow Band
(show image)
2003-320-104 Jabra GN2000 Mono, SoundTube, Narrow Band 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Jabra GN2000
(show image)
2003-820-104 Jabra GN2000 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Norway 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)