location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips OneBlade Pro QP6505/20 beard trimmer AC/Baterry 9 7 mm Wet & Dry Black, Lime, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OneBlade Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QP6505/20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QP6505/20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103880073 show
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Mar 2025 09:14:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips OneBlade Pro QP6505/20 beard trimmer AC/Baterry 9 7 mm Wet & Dry Black, Lime, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power source: AC/Baterry Lithium-Ion (Li-Ion) 60 min
  • - Number of length steps: 9
  • - Minimum hair length: 0.5 mm Maximum hair length: 7 mm
  • - Wet & Dry
  • - Washable
  • - Black, Lime, Silver
More>>>
Performance
Number of length steps *
9
Minimum hair length *
0.5 mm
Maximum hair length *
7 mm
Wet & Dry *
Yes
Control type
Buttons
Washable
Yes
Easy to clean
Yes
Oil-free maintenance
Yes
Built-in display
Yes
Design
Product colour *
Black, Lime, Silver
Travel lock
Yes
Ergonomic handle
Yes
Power
Power source *
AC/Baterry
Rechargeable
Yes
Battery type
Built-in battery
Power
Battery technology
Lithium-Ion (Li-Ion)
Operating time *
60 min
Charging time
1 h
AC input voltage
100-240 V
Battery low indication
Yes
Battery LED indicator
Yes
Battery level indicator
Yes
Battery charge indicator
Yes
Packaging content
Storage pouch
Yes
Pouch
Yes
Technical details
Handle(s)
Yes
Power consumption (max)
5.4 W
Shaving system technologies
Contour-following technology, Dual protection system
Protective pouch
Yes
Shaving head replacement(s) model
QP210, QP220, QP610, QP620
Country Distributor
Deutschland 1 distributor(s)