location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 903XL High Yield Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
903XL High Yield Black Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T6M15AE show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1531379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 May 2025 13:25:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 903XL High Yield Black Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
  • - High (XL) Yield
  • - Black ink page yield: 750 pages
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP 903 ink cartridges work with: HP OfficeJet 6950
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
20 ml
Black ink page yield *
750 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
Country of origin
China, Malaysia
Operational conditions
Storage temperature (T-T)
5 - 45 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
106 mm
Depth
44 mm
Height
115 mm
Weight
61 g
Packaging data
Package width
106 mm
Package depth
44 mm
Package height
115 mm
Package weight
75 g
Brand-specific features
HP GTIN (EAN/UPC) with options
(301) 889894728982; (BGX) 889894728999; (BGY) 889894729002
HP GTIN (EAN/UPC)
889894728982, 889894728999, 889894729002
Technical details
Box contents
Ink cartridge
Logistics data
Pallet dimensions (W x D x H)
1200 x 800 x 820 mm
Products per pallet
1260 pc(s)
Master (outer) cases per pallet
42 pc(s)
Layers per pallet
6 pc(s)
Master (outer) cases per pallet layer
7 pc(s)
Pallet gross weight
129.16 g
Products per master (outer) case
30 pc(s)
Master (outer) case gross weight
2.6 g
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Switzerland 2 distributor(s)
Danmark 6 distributor(s)
Deutschland 6 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Portugal 1 distributor(s)