location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Wireless Elite keyboard RF Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Elite Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FQ480AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962894750 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 364255
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2024 22:37:41
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 04 Oct 2013
Product end of life date
Bullet Points HP Wireless Elite keyboard RF Wireless Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RF Wireless
  • - Full-size (100%) Numeric keypad
  • - Black
  • - 1 pc(s)
More>>>
Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Purpose
PC/Server
Frequency band
2.4 GHz
Country of origin
China
Design
Keyboard style
Straight
Product colour *
Black
Surface coloration
Monochromatic
Protection features
Spill resistant
LED indicators
Yes
Battery LED indicator
Yes
Features
Wireless range
9.75 m
Plug and Play
Yes
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
2
Battery technology
Alkaline
Power
Number of batteries supported
2
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
USB required
Yes
Minimum system requirements
Available USB port; CD-Rom Drive; Compatible with Microsoft Windows XP/Vista/7; Compatible with HP PCs and non-HP PCs
Weight & dimensions
Keyboard dimensions (WxDxH)
439 x 154 x 16.1 mm
Keyboard weight
791.5 g
Packaging data
Package dimensions (WxDxH)
460 x 156 x 40 mm
Package weight
875 g
Packaging content
Number of products included *
1 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Batteries included
Yes
User guide
Yes
Other features
Internal
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-31 03:00:35
Uk has collected 2 expert reviews for HP Wireless Elite keyboard RF Wireless Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
theregister.co.uk
Updated:
2011-08-31 03:00:34
The huge downside to this one though is the moderately large dongle. The annoying aspect is not the size, but rather a completely unnecessary blue LED, which lights up every time you hit a key. If it was tucked behind a desktop out of sight, it wouldn't make a difference, but in the...
85%
consumersearch.com
Updated:
2011-08-31 03:00:34
Budget-level keyboards like the HP Wireless Elite aren't reviewed very often -- and when they are, reviewers usually prefer more expensive models. That said, the HP Wireless Elite scores well among user reviews on Amazon.com, due to its sleek design an...
Good Wireless at a budget price, Sleek design, Nice key feel...
Bad Longterm durability is an issue, No caps lock indicator, Bright receiver light, Some users report wireless connectivity issues...
0%