location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF-6590DTWFC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkForce Pro WF-6590DTWFC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CD49301BR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946621210
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 237971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:29:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce Pro WF-6590DTWFC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Yellow, Magenta
  • - A4 34 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Epson Connect, Epson iPrint, Epson Email Print, Epson Remote Print, Apple AirPrint, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN Near Field Communication (NFC)
More>>>
Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Print speed (colour, normal quality, A4/US Letter)
34 ppm
Print speed (ISO/IEC 24734) black
24 ppm
Print speed (ISO/IEC 24734) colour
24 ppm
Duplex print speed (black, normal quality, A4/US Letter)
16 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
16 ppm
Duplex print speed (ISO/IEC 24734, A4) black
16 ppm
Duplex print speed (ISO/IEC 24734, A4) colour
16 ppm
Time to first page (black, normal)
7 s
Time to first page (colour, normal)
7 s
Copying
Duplex copying *
Yes
Copying *
Colour copying
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Optical scanning resolution (ADF)
1200 x 2400 DPI
Scan technology
CIS
Scan to
Cloud
Scan speed (black)
23 inch/min
Scan speed (colour)
23 inch/min
Image formats supported
JPEG, TIFF
Document formats supported
PDF
Fax
Faxing *
Colour faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
550 pages
Fax memory
6 MB
Auto-redialing
Yes
Speed dialling
Yes
Fax speed dialing (max numbers)
200
Fax forwarding
Yes
Fax forwarding to
E-mail, PC
Error Correction Mode (ECM)
Yes
Features
Maximum duty cycle *
65000 pages per month
Printing colours *
Black, Cyan, Yellow, Magenta
Page description languages
PCL 6, PCL 5c, PCL 5e, ESC/P-R, PostScript 3, PDF 1.7
Country of origin
Indonesia
Input & output capacity
Total number of input trays *
3
Total input capacity *
1081 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
80 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
1581 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Thick paper
Multi-purpose tray media types
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C4, C6
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
10, C4, C6
Photo paper sizes
10x15, 13x18, 20x25
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
Standard interfaces
Ethernet, NFC, USB, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA-AES, WPA2-Enterprise
Mobile printing technologies
Epson Connect, Epson iPrint, Epson Email Print, Epson Remote Print, Apple AirPrint, Google Cloud Print
Performance
Sound pressure level (printing)
50 dB
Sound power level (printing)
6.5 dB
Design
Product colour *
White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (copying)
39 W
Power consumption (ready)
17 W
Power consumption (sleep)
2.4 W
Power consumption (off)
0.4 W
Energy Star Typical Electricity Consumption (TEC)
0.6 kWh/week
AC input voltage
220 V
System requirements
Windows operating systems supported
Windows XP Home, Windows XP Professional, Windows XP Professional x64, Windows Vista
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64, Windows Server 2008 R2, Windows Server 2012 x64
Weight & dimensions
Width
516 mm
Depth
522 mm
Height
1175 mm
Packaging data
Package width
670 mm
Package depth
700 mm
Package height
1480 mm
Package weight
70 kg
Quantity per pack
1 pc(s)
Packaging content
Cartridge(s) included
Yes
Cables included
AC
Manual
Yes
Power cord included
Yes
Warranty card
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
84433100
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
162.8 cm
Pallet gross weight
0 g
Products per pallet layer
1 pc(s)
Products per pallet
1 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
162.8 cm
Pallet weight (UK)
0 g
Products per pallet layer (UK)
1 pc(s)
Products per pallet (UK)
1 pc(s)
Other features
Printing method
Epson PrecisionCore
Compatible operating systems
Linux, Mac OS 10.6+, Mac OS 10.7.x, Mac OS 10.8.x, Windows XP (Home Edition/Professional/Professional X64/Vista), Windows Server 2003 (32/64 Bit), Windows Server 2008 (32/64 Bit), Windows Server 2008 R2, Windows Server 2012 (64bit)
Ink drop
3.7
Print head nozzles
800 nozzles black, 800 nozzles per colour
Noise level
50 dB
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 19:48:44
Uk has collected 5 expert reviews for Epson WorkForce Pro WF-6590DTWFC and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
tomsguide.com
Updated:
2019-12-01 19:48:44
The Epson WorkForce WF-6590 ($550) offers plenty of work-group features and the ability to handle office traffic. While this printer ably handles scanning and copying, some offices may be frustrated by its slow print times.A four-in-one inkjet that prints...
Good Very fast at making copie, Scans quickly to black-and-white PD, High-quality prints of image, Fast startup tim, High-yield cartridge, with lower cost per page...
Bad Slow at most printing job, Very slow to print from USB ke, USB-direct port does not support text file formats...
Bottom line The Epson WorkForce WF-6590 offers lots of paper handling and high image quality for the price. Two-sided scanning and a duplexer for double-sided prints deliver speed for many office tasks, particularly quick black-and-white copying. However, the WF-6590...
70%
channelpronetwork.com
Updated:
2019-12-01 19:48:44
DEPARTMENTAL WORKHORSE PRINTERS like Epson America Inc.'s WorkForce Pro WF-6590, a multifunction printer that prints, scans, copies, and faxes, make sense for many businesses. Add in wireless networking and high-quality color pages that spit out in a big...
0%
computershopper.com
Updated:
2019-12-01 19:48:44
Why did these particular high-end, high-volume printers score so high? For a number of reasons, but foremost: These are fast, robust machines with exceptional print quality and a highly competitive per-page cost of operation.Add to that group the subject...
Good Exceptional performance, print quality, High-quality copies, scans, 50-sheet auto-duplexing ADF, Competitive cost per page (with right tanks), PostScript/PCL laser printer emulation, Versatile feed-expansion options...
Bad Somewhat high purchase price, No support for flash memory cards...
Bottom line One of the fastest MFPs we've tested, the WF-6590 inkjet delivers high volume, expandability, and an acceptable per-page cost of operation. It's a strong laser alternative. Read More…...
80%
Country Distributor
España 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 1 distributor(s)
France 1 distributor(s)